EN
  • EN
  • DE

MAX6816EUS-T

Part No MAX6816EUS-T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC SWITCH DEBOUNCER SOT143-4 / Switch Debouncer SOT-143-4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Switch Debouncer
Applications µP Switch Interfacing
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143-4
Base Product Number MAX6816
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 213970-MAX6816EUS-T
Ultra Librarian 3D Model Ultra Librarian MAX6816EUS-T CAD Model

Description

Maxim Integrated MAX6816EUS-T Single/Dual Low-Voltage, Low-Power µP Supervisory Circuits

The MAX6816EUS-T from Maxim Integrated is a highly reliable single/dual low-voltage, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with 5V-powered and 3V-powered systems.

This supervisory circuit ensures that the µP is reset to a known state during power-up, power-down, or brown-out conditions. The MAX6816 incorporates a range of features including a manual reset input, and it can assert a reset signal whenever the monitored voltage drops below the factory-set reset threshold. The reset output remains asserted for a preset timeout period after the voltage rises above the reset threshold, ensuring the µP has adequate time to stabilize.

The MAX6816EUS-T variant comes in a compact SOT-143 package, making it an ideal choice for space-constrained applications. It operates over a wide voltage range from 1.2V to 5.5V, which allows for versatile use in various system designs. Furthermore, this device consumes minimal power with a typical supply current of only 1µA, making it suitable for portable and battery-operated applications.

Key features of the MAX6816EUS-T include:

  • Factory-set reset threshold voltages for precision monitoring
  • Low power consumption of 1µA, ideal for battery-powered devices
  • Guaranteed reset valid to VCC = 1.2V for low-voltage operations
  • Debounced manual reset input for additional system control
  • 200ms min power-on reset timeout period
  • Immune to short VCC transients
  • Compact SOT-143 package

Applications for the MAX6816EUS-T are diverse and include portable/battery-powered equipment, computers, controllers, intelligent instruments, critical µP and µC power monitoring, and automotive systems.

In summary, the Maxim Integrated MAX6816EUS-T supervisory circuit offers a combination of low power consumption, precision voltage monitoring, and compact packaging, making it a robust solution for enhancing the reliability of digital and microprocessor systems across a wide array of applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Zilog
IC TELEVISION CTLR 40DIP
Need more? Email Us
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1002 $55.0100
100+ $1.0306 $103.0600
155+ $0.9958 $154.3490
220+ $0.9261 $203.7420
285+ $0.8913 $254.0205
355+ $0.8565 $304.0575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,850 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess