EN
  • EN
  • DE

MSC8157LAG1000A

Part No MSC8157LAG1000A
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description MSC8157LAG1000A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Base Product Number MSC81
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 928157-MSC8157LAG1000A
Ultra Librarian 3D Model Ultra Librarian MSC8157LAG1000A CAD Model

Description

NXP MSC8157LAG1000A Digital Signal Processor

The NXP MSC8157LAG1000A is a high-performance digital signal processor (DSP) designed for demanding applications that require intensive signal processing capabilities. This advanced DSP is part of NXP's MSC815x/6x family, which is built on StarCore SC3850 technology, known for its exceptional computational power and efficiency.

With its operating frequency of up to 1 GHz, the MSC8157LAG1000A provides a robust platform for complex algorithms and processing tasks. It is equipped with six high-speed SC3850 cores, each capable of executing up to four instructions per clock cycle, which results in a staggering total of 24 GMACS (24 billion multiply-accumulate operations per second) at peak performance. This makes the processor an ideal choice for applications like wireless base stations, media gateways, voice and video processing, medical imaging, and industrial control systems.

The processor's architecture is designed with flexibility in mind, featuring a MAPLE-B2P accelerator for enhanced signal processing, which offloads tasks from the main cores and provides additional acceleration for FFTs (Fast Fourier Transforms), filters, and other signal processing functions. This allows for greater efficiency and lower power consumption, making the MSC8157LAG1000A a sustainable choice for energy-conscious designs.

Connectivity is another strong suit of the MSC8157LAG1000A, which includes a range of interfaces such as three Gigabit Ethernet ports, two Serial RapidIO ports, and PCI Express interfaces. These high-speed connections ensure that the DSP can handle the data throughput required in high-performance systems. Additionally, it supports DDR2 and DDR3 memory, giving system designers the flexibility to choose the optimal memory solution for their specific application needs.

The MSC8157LAG1000A is also supported by NXP's CodeWarrior development environment, which provides developers with powerful tools to optimize performance and streamline the development process. With its combination of raw processing power, connectivity options, and development support, the NXP MSC8157LAG1000A stands out as a sophisticated solution for any application that demands high-speed, reliable signal processing.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess