EN
  • EN
  • DE

DM3725CUS100

Part No DM3725CUS100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 423FCBGA / DSP Floating-Point 32bit 1GHz Automotive 423-Pin FC/CSP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM37x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 384kB
Voltage - I/O 1.80V
Voltage - Core 1.10V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 423-LFBGA, FCBGA
Manufacturer Package 423-FCBGA (16x16)
Win Source Part Number 772741-DM3725CUS100
Popularity Medium
Supply and Demand Status Limited
Family Name DM3725
Introduction Date August 01, 2010
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM3725CUS100 CAD Model

Description

Introducing the Texas Instruments DM3725CUS100 Processor

The Texas Instruments DM3725CUS100 is a high-performance digital media processor that is part of the DaVinci series. This versatile and powerful processor is designed to meet the demanding requirements of modern multimedia applications. It is ideal for a wide range of devices, including industrial, medical, automotive, and consumer electronics that require rich multimedia capabilities and low power consumption.

Key Features:

  • Advanced ARM Core: At the heart of the DM3725CUS100 lies an ARM Cortex-A8 core that can run up to 1GHz. This provides the computational power necessary to handle complex tasks and support a rich user interface.
  • Integrated Graphics Acceleration: The processor includes a POWERVR SGX graphics accelerator which enables smooth, high-quality 2D/3D graphics rendering, making it suitable for gaming and interactive applications.
  • High-Definition Video Support: With the ability to encode and decode high-definition video, this processor is perfect for applications that require video playback and streaming capabilities.
  • Low Power Consumption: Despite its robust performance, the DM3725CUS100 is designed for efficiency, with features that minimize power usage, making it ideal for portable and battery-powered devices.
  • Rich Peripheral Set: The processor boasts a comprehensive set of peripherals, including USB 2.0, MMC/SD/SDIO, UART, SPI, and I2C, which allow for easy integration into various system designs.

Applications:

The DM3725CUS100 processor is versatile enough to power a range of applications, such as:

  • Portable Navigation Devices
  • Handheld Multimedia Devices
  • Automotive Infotainment Systems
  • Industrial Control Panels
  • Medical Imaging Equipment

With its blend of performance, graphics capabilities, and energy efficiency, the Texas Instruments DM3725CUS100 processor is an ideal choice for developers looking to create sophisticated multimedia products that stand out in the market.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6513 $71.3026
4+ $29.2523 $117.0092
6+ $28.3382 $170.0292
8+ $27.4240 $219.3920
10+ $26.5099 $265.0990
13+ $23.7675 $308.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,996 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess