EN
  • EN
  • DE

MPX4250D

Part No MPX4250D
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 36.26PSID 4.9V / Pressure Sensor 36.26PSI (250kPa) Differential 0.2 V ~ 4.9 V 6-SIP Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPX4250
Package Tray
Product Status Obsolete
Applications Board Mount
Pressure Type Differential
Operating Pressure 36.26PSI (250kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.9 V
Accuracy ±1.4%
Voltage - Supply 4.85V ~ 5.35V
Port Style No Port
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 145.04PSI (1000kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 6-SIP Module
Base Product Number MPX4250
Standard Package 125
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1351386-MPX4250D
Ultra Librarian 3D Model Ultra Librarian MPX4250D CAD Model

Description

The MPX4250D is a state-of-the-art pressure sensor from NXP Semiconductors, designed to deliver high-performance measurements in a wide range of applications. This integrated silicon pressure sensor is based on NXP's advanced piezoresistive transducer technology, which ensures accurate and reliable readings under varying environmental conditions.

Key Features

  • Pressure Range: The MPX4250D is capable of measuring absolute pressure from 20 to 250 kPa, making it suitable for a broad spectrum of applications, from automotive systems to industrial controls.
  • Temperature Compensated: This sensor comes with built-in temperature compensation, offering stable performance over a temperature range of -40°C to +125°C.
  • High Sensitivity: The device features a high sensitivity of 6.2 mV/kPa, which translates to fine-grained pressure detection, crucial for precise control systems.
  • Analog Output: The MPX4250D provides a linear voltage output that is directly proportional to the applied pressure. This analog output can be easily interfaced with microcontrollers and other electronic circuits.

Applications

The versatility of the MPX4250D sensor makes it ideal for various applications. It is commonly used in:

  • Automotive engine control systems
  • Altitude and airspeed measurements in avionics
  • Industrial process control
  • Weather stations for barometric pressure assessment

Reliability and Quality

NXP's MPX4250D is designed with a robust package that ensures its durability and longevity. It is built to withstand harsh conditions and to provide consistent performance throughout its lifespan. The sensor's quality is backed by NXP's reputation as a leading semiconductor manufacturer, known for its commitment to high standards and innovation.

Easy Integration

Integration of the MPX4250D into your system is made simple with its uncomplicated design. The sensor is available in a small outline package, which is easy to mount on printed circuit boards and is compatible with standard electronic assembly processes. Its straightforward interface requirements allow for quick and hassle-free incorporation into both new and existing designs.

You May Also Be Interested in

Honeywell
SENSOR 15PSID 0.16" .155V 4SIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.16" (3.94mm) Tube, Dual 0 mV ~ 155 mV (5V) 4-SIP, Dual Ports, Same Side
Lowest to $67.5814
Honeywell
SENSOR 15PSID 0.07" .225V / Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.07" (1.88mm) Tube, Dual 0 mV ~ 225 mV (10V) 4-SMD Module
Lowest to $32.6415
NXP / Nexperia
SENSOR 1.45PSID .025V 5MPAK
Need more? Email Us
Honeywell
SENSOR 150PSID .2585V 4SIP / Pressure Sensor ±150PSI (±1034.21kPa) Differential 0 mV ~ 258.5 mV (5V) 4-SIP Module
Lowest to $66.7900
Amphenol
SENSOR 5PSID 0.12" 14BIT / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port
Lowest to $55.7780
Honeywell
PRESSURE-JZ STAINLESS / Pressure Sensor 5000PSI (34473.79kPa) Absolute Male - 1/4" (6.35mm) NPT 148 mV ~ 152 mV Cylinder, Threaded
Need more? Email Us
NXP / Nexperia
SENSOR 14.5PSIA 0.19" .04V
Need more? Email Us
TE Connectivity
SENSOR PRESS GAUGE 2" H2O 8DIP / Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.14" (3.56mm) Tube, Dual 14 b 8-DIP Module
Need more? Email Us
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess