EN
  • EN
  • DE

MPXM2010DT1

Part No MPXM2010DT1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 1.45PSID .025V 5MPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168691-MPXM2010DT1
Manufacturer NXP USA Inc.
Category Sensors, Transducers -Pressure Sensors, Transducers
Series MPX2010
Package Tape & Reel (TR)
Product Status Obsolete
Base Product Number MPXM2
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 5-SMD Module
Supplier Device Package 5-MPAK
Ultra Librarian 3D Model Ultra Librarian MPXM2010DT1 CAD Model

Description

NXP MPXM2010DT1 Pressure Sensor

The NXP MPXM2010DT1 is a state-of-the-art pressure sensor designed for a vast range of applications that require accurate and reliable pressure measurements. This compact sensor is part of NXP's MPX series and is well-suited for systems that monitor pressure in industrial, automotive, and consumer electronics contexts.

Key Features

  • Pressure Range: The MPXM2010DT1 is capable of measuring differential pressures ranging from 0 to 10 kPa, making it versatile for various low-pressure applications.
  • High Sensitivity: With its built-in signal conditioning, the sensor offers an impressive sensitivity of 1.0 mV/kPa, enabling it to detect even the slightest changes in pressure with high accuracy.
  • Temperature Compensated: The device includes temperature compensation from -40°C to +125°C, ensuring consistent performance across a broad range of operating conditions.
  • Small Footprint: The MPXM2010DT1 comes in a compact 5-pin surface mount package, making it easy to integrate into space-constrained designs.
  • Robust Design: It is designed to withstand exposure to common environmental factors such as dust and humidity, ensuring long-term reliability and durability.

Applications

The versatility of the MPXM2010DT1 allows it to be used in a variety of applications, including:

  • Medical devices such as respiratory equipment and blood pressure monitors
  • Environmental systems for air pressure monitoring
  • Industrial control systems for process monitoring and control
  • Automotive systems, including tire pressure monitoring and engine diagnostics
  • Consumer appliances like vacuum cleaners and air conditioners

Technical Specifications

The sensor operates on a supply voltage of 10 V and has a maximum current consumption of 6 mA. Its output is directly proportional to the pressure applied, and it can interface with various types of electronics, including microcontrollers and analog-to-digital converters, through its analog output.

In summary, the NXP MPXM2010DT1 is a highly reliable and precise pressure sensor that is perfect for developers and engineers looking to incorporate pressure sensing capabilities into their designs. Its robustness and precision make it an ideal choice for a wide range of pressure-sensing applications.

You May Also Be Interested in

Honeywell
SENSOR 500PSIG 0.18" 4.5V / Pressure Sensor 500PSI (3447.38kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $81.6042
Honeywell
SENSOR 30PSID 0.2" 7V
Need more? Email Us
Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $65.6918
Honeywell
BASIC PRESSURE SENSOR
Need more? Email Us
Honeywell
SENSOR 15PSID 0.16" .155V 4SIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.16" (3.94mm) Tube, Dual 0 mV ~ 155 mV (5V) 4-SIP, Dual Ports, Same Side
Lowest to $67.5814
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $7.2762
Sensirion AG
SENSOR 0.22PSID 0.08" 16BIT 1SMD / Pressure Sensor ±0.22PSI (±1.5kPa) Differential Male - 0.08" (2.00mm) Tube, Dual 16 b 16-SMD Module
Lowest to $31.2484
Honeywell
SENSOR 5PSIG 0.08" 2.97V 6SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 6-SMD Module
Need more? Email Us
NXP / Nexperia
PRESSURE SATELLITE, 40-140 KPA, / Pressure Sensor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess