EN
  • EN
  • DE
  • IT

MPX2102ASX

Part No MPX2102ASX
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 14.5PSIA 0.19" .04V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001027-MPX2102ASX
Manufacturer NXP USA Inc.
Category Sensors, Transducers -Pressure Sensors, Transducers
Series MPX2102
Package Tray
Package / Case 4-SIP Module
Mounting Type Through Hole
Operating Temperature -40°C ~ 125°C
Base Product Number MPX2102
Features Temperature Compensated
Port Style Barbed
Ultra Librarian 3D Model Ultra Librarian MPX2102ASX CAD Model

Description

NXP MPX2102ASX Pressure Sensor

The MPX2102ASX is a state-of-the-art pressure sensor from NXP Semiconductors designed for a wide range of applications requiring a micro-machined silicon pressure sensor. This device offers a highly accurate and linear voltage output directly proportional to the applied pressure. The sensor is a member of NXP's MPX series of silicon piezoresistive pressure sensors that are renowned for their reliability and consistent performance.

Key Features:

  • Operating Pressure Range: The MPX2102ASX operates within a pressure range of 0 to 100 kPa, making it suitable for various measurement needs.
  • Temperature Compensated: This sensor includes temperature compensation from -40°C to +125°C, ensuring stable outputs across a broad range of environmental conditions.
  • High Sensitivity: With a sensitivity of 40 mV/kPa, the MPX2102ASX can detect minute changes in pressure, providing precise readings for critical applications.
  • Differential Pressure Measurement: It is designed to measure the difference between two pressure sources, which is essential for applications like flow rate monitoring and level detection.
  • Robust Design: Encapsulated in a rugged, small outline package (SOP), the sensor is protected against environmental factors, making it ideal for robust applications.
  • Integrated Silicon Pressure Sensor: On-chip signal conditioned temperature compensated and calibrated, the MPX2102ASX delivers a high-level output model for ease of use.

Applications:

The MPX2102ASX is versatile and can be employed in various industries and systems, including:

  • Industrial controls
  • Medical devices
  • Pneumatic control systems
  • Automotive systems
  • Environmental monitoring
  • Consumer electronics

In summary, the NXP MPX2102ASX pressure sensor is an excellent choice for system designers and engineers who require a reliable, accurate, and easy-to-integrate component for their pressure-sensing needs. Its robust design and temperature compensation make it suitable for challenging environments and ensure its performance is maintained without the need for external calibration in most applications.

You May Also Be Interested in

Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess