EN
  • EN
  • DE
  • IT

TMP421AIDCNT

Part No TMP421AIDCNT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±2.5°C)
Testing Conditions 15°C to 85°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 033255-TMP421AIDCNT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TMP421AIDCNT CAD Model

Description

The TMP421AIDCNT is a high-precision temperature sensor developed by Texas Instruments (TI), designed for applications that require accurate temperature monitoring with digital output. This device is part of TI's extensive family of temperature sensors, offering a combination of advanced features and high performance that make it suitable for a wide range of applications, including industrial, consumer, and computing environments.

Key Features

  • Accuracy: The TMP421AIDCNT provides exceptional accuracy with a typical accuracy of ±1°C over a temperature range of -40°C to +125°C.
  • Interface: It features a two-wire, SMBus and I²C-compatible serial interface, which simplifies integration into existing systems and allows for easy communication with microcontrollers and other digital systems.
  • Supply Voltage: Operating from a supply voltage range of 2.7V to 5.5V, this sensor is versatile and can be used in various power environments.
  • Extended Temperature Range: The TMP421AIDCNT is capable of measuring temperatures from -40°C to +125°C, making it suitable for environments with wide temperature variations.
  • Programmable Resolution: It offers programmable resolution from 9 to 12 bits, allowing users to optimize the trade-off between resolution and conversion time according to their specific needs.
  • Remote Sensing: The device supports remote temperature sensing by using a diode-connected transistor, which can be useful for monitoring the temperature of various components or points within a system.

Applications

The TMP421AIDCNT is ideal for several applications where temperature monitoring is critical. These include:

  • Telecommunications equipment
  • Computer peripherals
  • Environmental monitoring
  • Industrial controls
  • Medical and healthcare systems
  • Electronic test equipment

Package and Quality

The TMP421AIDCNT comes in a compact SOT-23 package, making it easy to incorporate into space-constrained designs. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the high standards of reliability and performance that customers expect from TI products.

You May Also Be Interested in

Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7186 $50.3020
170+ $0.5896 $100.2320
265+ $0.5712 $151.3680
365+ $0.5528 $201.7720
470+ $0.5344 $251.1680
630+ $0.4791 $301.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess