EN
  • EN
  • DE
  • IT

MPX2200GP

Part No MPX2200GP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 29.01PSIG 0.19" .04V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MPX2200
Package Tray
Product Status Active
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 29.01PSI (200kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Accuracy ±1%
Voltage - Supply 10V ~ 16V
Port Size Male - 0.19" (4.93mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 116.03PSI (800kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 4-SIP Module
Base Product Number MPX2200
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.59.0080
Win Source Part Number 843941-MPX2200GP
Ultra Librarian 3D Model Ultra Librarian MPX2200GP CAD Model

Description

The MPX2200GP is a state-of-the-art pressure sensor from NXP Semiconductors, designed for a wide range of applications requiring a high degree of accuracy and reliability. This device is part of NXP's MPX series of silicon piezoresistive pressure sensors that offer a high-quality, cost-effective solution for measuring absolute pressure.

Key Features

  • Pressure Range: The MPX2200GP is capable of measuring absolute pressure in the range of 0 to 200 kPa.
  • Sensitivity: It provides a very high sensitivity output of 40 mV/kPa at a 10Vdc supply voltage, ensuring precise readings.
  • Temperature Compensated: This sensor includes temperature compensation over the range of 0°C to +85°C, which helps maintain accuracy in varying environmental conditions.
  • Linearity: The MPX2200GP offers excellent linearity and hysteresis, making it a reliable choice for critical measurements.
  • Versatility: Its small form factor and robust design make it suitable for use in medical devices, industrial controls, and other precision applications.

Electrical Specifications

The MPX2200GP operates on a supply voltage of 10Vdc and has a full-scale output voltage of 40mV. It has a maximum offset voltage of ±1.0 mV, which ensures minimal deviation from true pressure readings.

Quality and Durability

NXP's commitment to quality is evident in the MPX2200GP's construction, which features a durable, stress-resistant package designed to withstand harsh conditions. The sensor is also protected against electrostatic discharge (ESD) events, ensuring long-term stability and performance.

Applications

The MPX2200GP is versatile and can be integrated into a variety of systems, including:

  • Automotive engine control systems
  • Medical instrumentation
  • Industrial pressure monitoring
  • Altimeters and barometers
  • Fluid level indicators

Conclusion

With its precise measurements, temperature compensation, and robust construction, the MPX2200GP from NXP is an excellent choice for engineers and designers looking for a reliable pressure sensor that can deliver consistent, accurate data across a broad range of applications.

You May Also Be Interested in

Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
TE Connectivity
TRANSDUCER .5-4.5VDC 100# PRES
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 507.63PSIA 1/2\
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6052 $63.2104
4+ $25.9325 $103.7300
6+ $25.1221 $150.7326
9+ $24.3117 $218.8053
11+ $23.5013 $258.5143
15+ $21.0702 $316.0530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess