EN
  • EN
  • DE
  • IT

TMP421YZDR

Part No TMP421YZDR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description ±1°C Remote and Local TEMPERATURE SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±2.5°C)
Test Condition 15°C ~ 85°C (-40°C ~ 125°C)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-UFBGA, DSBGA
Manufacturer Package 8-DSBGA (2.3x1.3)
Win Source Part Number 1270816-TMP421YZDR
Manufacturer Homepage www.ti.com
Family Name TMP421
Introduction Date March 16, 2012
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP421YZDR CAD Model

Description

Product Overview: Texas Instruments TMP421YZDR

The Texas Instruments TMP421YZDR is a high-precision digital temperature sensor designed for a wide range of applications that require accurate temperature monitoring. This advanced sensor is part of the TMP421 family and offers an excellent blend of performance, versatility, and reliability, making it an ideal choice for system temperature monitoring in computing systems, environmental controls, industrial equipment, and consumer electronics.

Key Features

  • Accuracy: The TMP421YZDR boasts an impressive accuracy of ±1°C (max) from -40°C to +125°C, ensuring precise temperature readings for critical applications.
  • Supply Voltage: It operates over a supply voltage range of 2.7V to 5.5V, accommodating a variety of power environments.
  • Remote Temperature Sensing: This device is capable of measuring temperature from an external diode-connected transistor, which is typically the junction temperature of a CPU or another integrated circuit, providing direct thermal monitoring of these components.
  • Programmable Resolution: The TMP421YZDR allows selectable resolution from 9 to 12 bits, enabling users to optimize the trade-off between resolution and conversion time according to their specific needs.
  • Communication Interface: It uses a two-wire, SMBus-compatible serial interface, which simplifies integration into existing designs and allows for straightforward communication with microcontrollers and other digital systems.
  • Multiple Alert Functions: The sensor includes programmable overtemperature and undertemperature alert functions, which can trigger an interrupt to the host system when temperature thresholds are exceeded, enhancing system protection and safety.

Package and Availability

The TMP421YZDR is offered in a compact 8-pin MSOP (Mini Small Outline Package) that is designed for space-constrained applications. This package is RoHS compliant and is specified for operation over the extended industrial temperature range of -40°C to +125°C. Texas Instruments provides this temperature sensor in tape and reel packaging, facilitating efficient handling and manufacturing processes.

With its combination of high accuracy, flexible power requirements, and advanced features, the Texas Instruments TMP421YZDR stands out as a robust solution for temperature monitoring and management in a broad array of applications.

You May Also Be Interested in

Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $8.3158
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9560 $50.8560
63+ $1.6050 $101.1150
97+ $1.5548 $150.8156
133+ $1.5047 $200.1251
172+ $1.4545 $250.1740
231+ $1.3040 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,600 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess