Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Rohm Semiconductor
Package Tape & Reel
Product Status Not For New Designs
Function Driver
Voltage - Supply 5.5V ~ 6.5V
Mounting Type Surface Mount
Package / Case 16-LSOP (0.173", 4.40mm Width)
Supplier Device Package 16-SSOP-A
Base Product Number BA7666
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 71656-BA7666FS-E2
Ultra Librarian 3D Model Ultra Librarian BA7666FS-E2 CAD Model

Description

BA7666FS-E2 Video Amplifier

The BA7666FS-E2 is an advanced video amplifier, variant of the BA7666FS, offering enhanced performance and reliability for video signal amplification.

  • Applications:
    • Professional video equipment
    • Consumer electronics
    • Computer display systems
  • Features and Benefits:
    • Enhanced signal integrity for improved video clarity
    • Low noise operation
    • Optimized for high-definition applications
  • Additional Details:
    • Supply Voltage: 5V
    • Environmental resilience for performance in diverse conditions
    • SOP package for easy handling and installation

You May Also Be Interested in

NXP / Nexperia
IC DEMODULATOR/DECODER 80-TQFP / IC DEMODULATOR/DECODER 80-TQFP
Need more? Email Us
ECAD model for CX24123-21Z,518
Semtech Corporation
IC RECLOCKER SMPTE 40QFN / Reclocker -40°C to 85°C 40-Pin QFN Tray
Need more? Email Us
ECAD model for GS2986-INE3
Semtech Corporation
IC CABLE EQUALIZER SMPTE 16QFN / Adaptive Cable Equalizer Parallel/Serial Interface 16-Pin QFN EP
Lowest to $66.5861
ECAD model for GS2984-INE3
Semtech Corporation
IC SDI RECLOCKER 64QFN
Lowest to $61.8017
ECAD model for GS1575BCNE3
Rohm Semiconductor
75Ω driver IC with 3 internal circuits
Lowest to $2.3557
ECAD model for BA7622
NXP / Nexperia
Digital servo processor and Compact Disc decoder CD7
Need more? Email Us
ECAD model for SAA7377GP
Sigma Designs Inc.
IC IMAGE PROCESSOR 10BIT DUAL
Lowest to $150.4478
ECAD model for GF9351A-CBE2
Skyworks Solutions Inc.
IC VIDEO TUNER 48QFN / Video Receiver IC GPIO 48-QFN (7x7) Package
Need more? Email Us
ECAD model for SI2115-A10-GMR
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
ECAD model for AD8124ACPZ

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6518 $58.6620
210+ $0.5349 $112.3290
325+ $0.5182 $168.4150
450+ $0.5014 $225.6300
580+ $0.4847 $281.1260
775+ $0.4346 $336.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention