EN
  • EN
  • DE

ADXL712WBRWZ-UP-RL

Part No ADXL712WBRWZ-UP-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER SPI 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1043961-ADXL712WBRWZ-UP-RL
Ultra Librarian 3D Model Ultra Librarian ADXL712WBRWZ-UP-RL CAD Model

Description

ADXL712WBRWZ-UP-RL: High-Performance Accelerometer from Analog Devices Inc.

The ADXL712WBRWZ-UP-RL is a cutting-edge accelerometer designed and manufactured by the renowned Analog Devices Inc. This microelectromechanical system (MEMS) sensor is engineered to offer high precision and reliability for a wide range of applications that require the measurement of acceleration due to motion, tilt, or shock.

Key Features:

  • Wide Dynamic Range: The ADXL712WBRWZ-UP-RL boasts a selectable measurement range, allowing users to optimize the sensor for the required level of sensitivity, whether for delicate instrumentation or high-impact events.
  • High Resolution: With its high-resolution output, the device ensures accurate and detailed acceleration data, which is crucial for applications demanding fine motion analysis.
  • Low Power Consumption: Designed with power efficiency in mind, this accelerometer is ideal for battery-powered devices, extending operational life without compromising performance.
  • Robust Design: The sensor's sturdy build is suited for harsh environments, ensuring consistent performance even under challenging conditions.
  • Easy Integration: The ADXL712WBRWZ-UP-RL comes in a compact package, making it straightforward to incorporate into various designs without significant alterations to the existing footprint.

Applications:

The versatility of the ADXL712WBRWZ-UP-RL allows it to be used across a diverse set of industries and applications, including:

  • Automotive safety systems
  • Consumer electronics
  • Industrial monitoring and control
  • Medical devices
  • Sports and fitness equipment
  • Aerospace and defense systems

Product Specifications:

The ADXL712WBRWZ-UP-RL is housed in a small, leadless package that is designed to be soldered directly onto a printed circuit board. The sensor operates over a temperature range and is rated for both commercial and industrial environments. It interfaces with microcontrollers and other digital systems through a standard digital interface, making it easy to read and process the acceleration data.

With its blend of performance, durability, and ease of use, the ADXL712WBRWZ-UP-RL from Analog Devices Inc. represents a premier choice for engineers and designers looking to incorporate reliable motion sensing in their projects.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess