EN
  • EN
  • DE

MMA1270KEG

Part No MMA1270KEG
Manufacturer NXP / Nexperia
Catalog Accelerometers
Description ACCELEROMETER 2.5G ANALOG 16SOIC  /  Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA
Package Tube
Product Status Obsolete
Type Analog
Axis Z
Acceleration Range ±2.5g
Sensitivity (mV/g) 750
Bandwidth 50Hz
Output Type Analog Voltage
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MMA12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 935314216574
Standard Package 47
Win Source Part Number 1030681-MMA1270KEG
Ultra Librarian 3D Model Ultra Librarian MMA1270KEG CAD Model

Description

Introducing the MMA1270KEG Accelerometer by NXP

The MMA1270KEG is a state-of-the-art accelerometer developed by NXP Semiconductors, designed to offer precise motion sensing in a wide range of applications. This compact, yet powerful device is an excellent choice for engineers and designers looking to integrate motion detection into their projects, such as automotive safety systems, industrial monitoring, and consumer electronics.

At the heart of the MMA1270KEG is a sophisticated capacitive micromachined accelerometer that provides a high level of accuracy and reliability. It operates on the principle of differential capacitance, where movement is detected by changes in capacitance between microstructures within the sensor. This technology allows for the detection of both dynamic acceleration (like vibration or sudden movement) and static acceleration (such as gravity).

Key Features of the MMA1270KEG:

  • Sensitivity: The device boasts an exceptional level of sensitivity, which can be crucial for applications requiring detection of minute changes in motion or orientation.
  • Range: It offers a selectable acceleration range, making it versatile for different use cases, whether it's for detecting small tremors or significant impacts.
  • Output: The accelerometer provides analog output, which can be easily interfaced with a wide variety of microcontrollers and analog-to-digital converters for further processing.
  • Low Power Consumption: Designed for efficiency, the MMA1270KEG operates with low power consumption, which is vital for portable and battery-operated devices.
  • Rugged Design: Encased in a robust package, it is built to withstand harsh conditions and is suitable for challenging environments.

Integration is made simple with its user-friendly package that can be easily mounted onto a PCB. The MMA1270KEG also features built-in temperature compensation, which ensures stable operation across a wide temperature range, making it reliable for outdoor or fluctuating temperature conditions.

Whether you're developing the next generation of smart devices, enhancing automotive safety, or creating sensitive monitoring systems, the MMA1270KEG from NXP is a top-tier choice that combines performance, versatility, and durability.

For detailed specifications, application notes, and support resources, please refer to the official NXP Semiconductors product page or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
The ADXL251 is a dual-axis, integrated satellite sensor with user selectable g ranges, compliant to the PSI5 Version...
Lowest to $65.2829
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
Analog Devices Inc.
ACCEL 500G ANALOG 32LFCSP
Lowest to $71.6800
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $35.3731
Analog Devices Inc.
MICROPOWER THREE-AXIS 400G ACCEL
Need more? Email Us
NXP / Nexperia
Lowest to $5.6598
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $213.6843 $213.6843
2+ $191.5790 $383.1580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess