EN
  • EN
  • DE

MMA2725W

Part No MMA2725W
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 250G PCM/SPI 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer X Axis ±250g - 16-QFN (6x6)
Manufacturer NXP
Series Automotive, AEC-Q100, MMA
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 16-QFN
Case / Package 16-QFN (6x6)
Family Name MMA27
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927463-MMA2725W
Ultra Librarian 3D Model Ultra Librarian MMA2725W CAD Model

Description

NXP MMA2725W High-Performance Accelerometer

The NXP MMA2725W is a state-of-the-art, high-performance accelerometer designed for automotive and industrial applications requiring high levels of accuracy, robustness, and reliability. This compact sensor offers exceptional motion detection and measurement capabilities, making it an ideal choice for advanced systems such as vehicle dynamic control, crash detection, and asset tracking.

Built with NXP's high-grade micromachining technology, the MMA2725W features a wide operating range of ±400g, which allows it to capture high-impact events with precision. Its high sensitivity and low noise make it perfect for capturing subtle movements, while its broad dynamic range ensures accurate readings under extreme conditions.

The device operates on a low-voltage supply, ranging from 3.0V to 3.6V, and includes a temperature sensor for temperature compensation, ensuring stable performance across various environments. The MMA2725W also offers a selectable low-pass filter, which can be configured to suit the specific needs of the application, enhancing its flexibility.

Safety and reliability are paramount in the design of the MMA2725W. It includes several self-test functions that verify sensor integrity and functionality, providing peace of mind for safety-critical applications. Moreover, it is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, and operates within a temperature range of -40°C to +105°C, making it resilient in harsh conditions.

The MMA2725W is not only robust but also easy to integrate into existing systems. It communicates through an SPI (Serial Peripheral Interface), which allows for high-speed data transfer and simple connection to microcontrollers and other digital systems. Its small form factor and low profile package mean it can be easily incorporated into space-constrained designs without compromising performance.

In summary, the NXP MMA2725W is a versatile, high-accuracy accelerometer that delivers reliable performance for a wide range of demanding applications. Its advanced features, combined with ease of integration, make it the go-to choice for engineers and designers looking to enhance the motion sensing capabilities of their automotive or industrial products.

You May Also Be Interested in

NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess