EN
  • EN
  • DE

BMA180

Part No BMA180
Manufacturer Bosch Sensortec
Catalog Motion Sensors - Accelerometers
Description ACCEL 1-16G I2C/SPI 12LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Bosch Sensortec
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis X, Y, Z
Acceleration Range ±1g, 1.5g, 2g, 3g, 4g, 8g, 16g
Sensitivity (LSB/g) 8192 (±1g) ~ 512 (±16g)
Bandwidth 0.2Hz ~ 1.2kHz
Output Type I2C, SPI
Voltage - Supply 1.62V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-VFLGA
Supplier Device Package 12-LGA (3x3)
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 81305-BMA180
Ultra Librarian 3D Model Ultra Librarian BMA180 CAD Model

Description

Overview

The BMA180 accelerometer is engineered for high-resolution and dynamic performance. It provides exceptional accuracy and stability, making it suitable for advanced motion sensing applications.

Applications

  • Advanced mobile devices
  • 3D gaming equipment
  • Robotics
  • Virtual reality systems

Features and Benefits

  • Ultra-high resolution: Offers precise and detailed motion tracking.
  • Robust design: Ensures consistent operation in challenging environments.
  • Integrated temperature compensation: Maintains performance consistency across varying temperatures.
  • Flexible data rates: Supports diverse sensing scenarios with adjustable output data rates.

Additional Details

Equipped with programmable embedded functionality, the BMA180 can perform complex operations, enhancing its capability in sophisticated applications.

You May Also Be Interested in

STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.9504
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess