EN
  • EN
  • DE

DAC0800LCN

Part No DAC0800LCN
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 16DIP / 8 Bit Digital to Analog Converter 1 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 1
Settling Time 150µs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog ±4.5V ~ 18V
Architecture Multiplying DAC
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Mounting Type Through Hole
Base Product Number DAC0800
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583632-DAC0800LCN
Ultra Librarian 3D Model Ultra Librarian DAC0800LCN CAD Model

Description

The DAC0800LCN is a high-performance, 8-bit digital-to-analog converter (DAC) designed and manufactured by Texas Instruments. This versatile component is renowned for its reliability and precision, making it an ideal choice for a wide array of applications including digital control loops, motor speed controllers, programmable amplifiers and attenuators, and many other electronic systems requiring digital-to-analog conversion.

Key Features:

  • Resolution: The DAC0800LCN offers an 8-bit resolution, providing 256 distinct analog output levels for fine-grained control.
  • Settling Time: It boasts a fast settling time of typically 100 ns, which ensures quick response times in dynamic systems.
  • Output Range: The device provides a wide range of output voltages that can be easily adjusted with external reference voltages, making it highly flexible for various design requirements.
  • Compatibility: This DAC is compatible with TTL, PMOS, and CMOS logic levels, ensuring easy integration with a multitude of digital systems.
  • Linearity: The DAC0800LCN features high linearity with a guaranteed monotonicity over the entire operating temperature range, which minimizes output errors and enhances overall performance.
  • Power Consumption: It operates with a low power consumption, which is critical for extending the life of battery-powered devices and reducing thermal issues in high-density electronic designs.

Applications:

The DAC0800LCN's versatility allows it to be used in a variety of applications such as:

  • Analog and digital signal processing
  • Data acquisition systems
  • Direct digital synthesis (DDS)
  • Waveform generation
  • Process control and automation

Package and Quality:

The DAC0800LCN is offered in a standard 16-pin DIP (Dual-In-line Package) that is easy to handle and compatible with standard breadboards and sockets. Texas Instruments ensures the highest quality standards, with each unit rigorously tested to meet stringent specifications and performance criteria.

With its excellent accuracy, stability, and ease of use, the DAC0800LCN from Texas Instruments stands out as a top choice for designers seeking a reliable DAC solution for their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4807 $51.8245
85+ $1.2150 $103.2750
130+ $1.1770 $153.0100
180+ $1.1390 $205.0200
230+ $1.1011 $253.2530
305+ $0.9872 $301.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,550 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess