EN
  • EN
  • DE

ADXL343BCCZ-RL7

Part No ADXL343BCCZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 256 (±2g) ~ 32 (±16g)
Bandwidth 0.05Hz ~ 1.6kHz
Output Type I2C, SPI
Voltage - Supply 2V ~ 3.6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-VFLGA
Supplier Device Package 14-LGA (3x5)
Base Product Number ADXL343
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851048-ADXL343BCCZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADXL343BCCZ-RL7 CAD Model

Description

ADXL343BCCZ-RL7 - High Precision Accelerometer

The ADXL343BCCZ-RL7 is a cutting-edge accelerometer module manufactured by Analog Devices Inc., a leader in high-performance analog technology. Designed to cater to a wide array of applications requiring accurate motion detection, this device is a perfect fit for both industrial and consumer products.

Key Features

  • 3-Axis Sensing: The ADXL343BCCZ-RL7 offers precise 3-axis acceleration measurement, which enables it to capture motion in three dimensions, providing a comprehensive understanding of spatial orientation and movement.
  • High Resolution: With high resolution (13-bit) measurement at up to ±16 g, this accelerometer ensures that even the slightest movements are accurately captured, making it suitable for advanced motion analysis.
  • Adjustable Range: It features user-selectable ranges of ±2 g, ±4 g, ±8 g, or ±16 g, allowing for versatility in different applications, from delicate instrumentation to robust motion dynamics.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered applications where efficiency is crucial.
  • Digital Output: Data from the ADXL343BCCZ-RL7 is transmitted via a digital I2C or SPI interface, ensuring easy integration with microcontrollers and other digital systems.
  • Small Form Factor: Housed in a small, thin 3x5x1 mm LFCSP package, this accelerometer is designed to fit into compact spaces without compromising performance.

Applications

The versatility of the ADXL343BCCZ-RL7 makes it suitable for a wide range of applications, including but not limited to:

  • Mobile devices (phones, tablets)
  • Gaming and pointing devices
  • Sports and health devices
  • Industrial monitoring and control systems
  • Navigation and telematics
  • Free-fall detection systems

With its robust design and high functionality, the ADXL343BCCZ-RL7 from Analog Devices Inc. stands out as a premium choice for designers and engineers looking to incorporate reliable motion sensing into their projects.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9577 $51.4501
31+ $3.2473 $100.6663
48+ $3.1459 $151.0032
66+ $3.0444 $200.9304
85+ $2.9429 $250.1465
114+ $2.6385 $300.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess