EN
  • EN
  • DE

DAC38RF89IAAV

Part No DAC38RF89IAAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 144FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 144-FBGA, FCBGA
Case / Package 144-FCBGA (10x10)
Family Name DAC38RF89
MSL Level 3 (168 Hours)
ECCN 3A001A5B2B
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916725-DAC38RF89IAAV
Ultra Librarian 3D Model Ultra Librarian DAC38RF89IAAV CAD Model

Description

Product Overview: DAC38RF89IAAV from Texas Instruments

The DAC38RF89IAAV is a high-performance, dual-channel digital-to-analog converter (DAC) from Texas Instruments, designed to meet the demanding requirements of advanced radio frequency (RF) signal generation. This product is part of the wide portfolio of Texas Instruments' data converters that provide solutions for data acquisition systems, wireless infrastructure, and other complex applications where precision and speed are crucial.

Key Features

  • High Resolution: The DAC38RF89IAAV boasts a 16-bit resolution, providing fine granularity and high precision in signal conversion.
  • Wide Bandwidth: With a maximum sampling rate of 9 GSPS (Giga-Samples Per Second), this DAC supports a wide range of frequencies, making it suitable for multi-band transmitters and wideband communication systems.
  • Dual-Channel: The inclusion of dual DAC channels allows for complex I/Q modulation schemes and supports MIMO (Multiple Input Multiple Output) technology, enhancing the performance of wireless communication systems.
  • Integrated Features: It includes an on-chip phase-locked loop (PLL), digital up-converter (DUC), and other digital signal processing (DSP) blocks that simplify system design and reduce the need for external components.
  • Programmable: The DAC38RF89IAAV is highly configurable through a serial peripheral interface (SPI), enabling customization for specific application requirements.
  • Thermal Efficiency: Designed with power efficiency in mind, the DAC operates with reduced thermal footprints, ensuring reliability and longevity in high-performance systems.

Applications

The DAC38RF89IAAV is ideal for use in a variety of applications where high-speed, high-fidelity signal generation is needed. These include, but are not limited to:

  • Wireless infrastructure (e.g., base stations for 5G, LTE)
  • Test and measurement equipment
  • High-speed data acquisition systems
  • Phased array radar systems
  • Electronic warfare and defense systems

Conclusion

The DAC38RF89IAAV from Texas Instruments is a robust, feature-rich digital-to-analog converter that delivers exceptional performance for RF applications. Its dual-channel design, coupled with a comprehensive set of integrated features, makes it a versatile choice for engineers looking to create sophisticated and reliable systems in the field of wireless communication and signal processing.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $238.0712 $238.0712
2+ $213.4431 $426.8862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess