EN
  • EN
  • DE

MC8641DTHX1000GC

Part No MC8641DTHX1000GC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Integrated Host Processor Hardware Specifications Addendum for the MC8641xTxxnnnnxC Series | IC MPU MPC86XX 1.0GHZ 1023FCCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Status Obsolete
Core Processor PowerPC e600
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.0GHz
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (4)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 1023-BCBGA, FCCBGA
Supplier Device Package 1023-FCCBGA (33x33)
Additional Interfaces DUART, HSSI, I2C, RapidIO
Family Part Number MC8641
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1220340-MC8641DTHX1000GC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC8641DTHX1000GC CAD Model

Description

The NXP MC8641DTHX1000GC is a high-performance, power-efficient integrated processor designed for a wide range of computing applications. This product is part of NXP's PowerQUICC III family of processors, which are renowned for their exceptional integration, broad connectivity, and powerful processing capabilities. The MC8641DTHX1000GC is built upon Power Architecture technology, which is well-suited for embedded systems and applications requiring robust processing power.

Key Features

  • CPU Core: The processor features a single e600 core, capable of speeds up to 1000 MHz, providing the computational horsepower necessary for demanding applications.
  • Cache Memory: It includes integrated L1 and L2 caches, with 32 KB instruction and data caches at L1, and a 512 KB L2 cache. This cache hierarchy enhances the overall system performance by reducing memory access latency.
  • Memory Support: The device supports DDR2 memory, allowing for high-speed data transfer and ample storage for applications.
  • Connectivity: With multiple communication interfaces, including Gigabit Ethernet, PCI Express, and USB ports, this processor can handle a variety of peripherals and network connections.
  • Power Efficiency: Designed with power efficiency in mind, the MC8641DTHX1000GC is suitable for environments where power consumption is a critical factor.
  • Reliability: NXP's commitment to quality ensures that the MC8641DTHX1000GC is a reliable component for mission-critical applications.

Applications

The versatility of the MC8641DTHX1000GC allows it to be used in a range of applications, including networking, telecommunications, industrial control, and aerospace. Its robust processing capabilities make it ideal for complex tasks such as packet processing, control plane processing, and more.

Package and Availability

The processor comes in a thermally enhanced 783-pin PBGA package, ensuring efficient heat dissipation for high-reliability operation. It is available for purchase from various distributors and directly from NXP, subject to market availability.

Overall, the NXP MC8641DTHX1000GC stands out as a powerful, efficient, and reliable choice for system designers looking to leverage the strengths of Power Architecture in their embedded solutions.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess