EN
  • EN
  • DE

SI9424DY-T1-E3

Part No SI9424DY-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190173-SI9424DY-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9424DY-T1-E3 CAD Model

Description

The SI9424DY-T1-E3 is a P-Channel MOSFET from Vishay, designed for efficient power management and switching applications. It's commonly used in battery management systems, load switching, and power supplies where minimizing power loss is crucial. Its low on-resistance contributes to higher system efficiency.

Applications:

  • Battery Management Systems (BMS): Protects and manages lithium-ion batteries in portable devices.
  • Load Switching: Efficiently switches power to various loads in electronic circuits.
  • Power Management in Portable Devices: Used in smartphones, tablets, laptops, and other battery-powered devices.
  • DC-DC Converters: Contributes to the efficient conversion of DC voltages in power supplies.

Features:

  • P-Channel MOSFET: Simplifies driving circuitry for high-side switching applications.
  • Low On-Resistance (RDS(on)): Reduces power loss and heat generation, increasing efficiency.
  • TrenchFET® Power MOSFET Technology: Offers good current handling capability and fast switching speeds.
  • PowerPAK® SO-8 Package: Provides good thermal performance in a compact footprint.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Enhanced Battery Life: Low RDS(on) minimizes power dissipation, extending battery life.
  • Space Saving: The small PowerPAK® SO-8 package allows for compact designs.
  • Reliable Performance: Vishay's quality standards ensure consistent operation.
  • Simplified Design: P-Channel configuration simplifies gate drive circuitry.
  • Environmentally Friendly: RoHS compliance.

Additional Details:

The SI9424DY-T1-E3 typically features a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating that depends on the operating conditions. Its low gate threshold voltage (VGS(th)) facilitates easy driving. The PowerPAK® SO-8 package effectively dissipates heat. It is optimized for low voltage applications. The "-T1-E3" suffix usually indicates tape and reel packaging and halogen-free compliance.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,566 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess