Product Overview: MAX3058ASA+T from Maxim Integrated
The MAX3058ASA+T is a robust, high-speed transceiver module from Maxim Integrated, designed to facilitate communication in industrial, automotive, and other demanding environments. It is a key component for applications requiring reliable data transmission over a single twisted-pair cable, making it an essential part of Controller Area Network (CAN) systems.
This transceiver is capable of reaching speeds up to 1Mbps and is compliant with the ISO 11898-2 standard, ensuring interoperability with other CAN devices. The MAX3058ASA+T is characterized by its high electromagnetic immunity and low electromagnetic emissions, which is critical for performance in electrically noisy environments.
Key Features
- High-Speed CAN Interface: Supports up to 1Mbps data rates, making it suitable for high-speed CAN applications.
- ISO 11898-2 Compliant: Ensures compatibility with the industry-standard protocol for CAN communications.
- Robust Design: Features protection against high-voltage transients, loss of ground, and overvoltages, ensuring reliability in harsh conditions.
- Thermal Shutdown: Protects the device from damage due to excessive temperature.
- Low Current Standby Mode: Reduces power consumption when the network is idle, making it ideal for power-sensitive applications.
- Wide Operating Temperature Range: Functions effectively in a broad range of temperatures, from -40°C to +125°C.
Applications
The MAX3058ASA+T is versatile and can be used in a multitude of applications that require reliable CAN communication. These include:
- Automotive networks
- Industrial control systems
- Building automation
- Medical equipment
With its advanced features and proven reliability, the MAX3058ASA+T from Maxim Integrated is an excellent choice for designers and engineers looking for a high-performance CAN transceiver. Whether used in the demanding environment of an automobile or the precise control systems of industrial machinery, this product delivers the necessary performance and durability to maintain seamless communication within your network.