EN
  • EN
  • DE

AD574AUD

Part No AD574AUD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Complete 12-Bit A/D Converter | IC ADC 12BIT SAR 28CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog ±11.4V ~ 16.5V
Supply Voltage , Digital 5V
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 28-CDIP
Supplier Device Package 28-CDIP
Mounting Style Through Hole
Family Part Number AD574A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136510-AD574AUD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD574AUD CAD Model

Description

The AD574AUD from Analog Devices Inc. is a precision 12-bit successive approximation Analog-to-Digital Converter (ADC) that offers a combination of features which make it ideal for a wide range of applications where accuracy and speed are critical. It's designed to have a fast conversion time, a high level of accuracy, and a robust architecture that ensures reliable performance in demanding environments.

Key Features:

  • 12-Bit Resolution: The AD574AUD provides a high resolution of 12 bits, which allows for precise digital representation of analog signals.
  • Successive Approximation Register (SAR): This ADC uses a SAR architecture to ensure quick and accurate conversions.
  • High Conversion Speed: The device is capable of delivering fast conversion rates, suitable for real-time data acquisition systems.
  • Single +5V Supply: The AD574AUD operates on a single +5V supply, simplifying power management in embedded systems.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for battery-powered applications.
  • Monolithic Construction: The ADC's integrated monolithic construction ensures excellent thermal tracking and stability.
  • Wide Input Range: The device accepts a wide range of input voltages, providing flexibility in interfacing with different sensors and input signals.
  • On-Chip Clock: The inclusion of an on-chip clock minimizes external component count.

Applications:

The AD574AUD is versatile and can be used in various applications, such as:

  • Data acquisition systems
  • Process control
  • Medical instruments
  • Laboratory instrumentation
  • Industrial automation

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability. The AD574AUD is no exception, as it is built to meet high standards, ensuring consistent performance over its operational lifetime. Whether it's for professional or industrial use, the AD574AUD ADC stands out as a reliable choice for precise data conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess