EN
  • EN
  • DE

MCIMX6DP6AVT8AB

Part No MCIMX6DP6AVT8AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX6DP
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 852MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR2, DDR3L, DDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel
Ethernet 10/100/1000Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Security Features ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Mounting Type Surface Mount
Package / Case 624-FBGA, FCBGA
Supplier Device Package 624-FCBGA (21x21)
Additional Interfaces CAN, EBI/EMI, I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART
Base Product Number MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1356641-MCIMX6DP6AVT8AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6DP6AVT8AB CAD Model

Description

Product Overview: NXP MCIMX6DP6AVT8AB

The NXP MCIMX6DP6AVT8AB is a cutting-edge, high-performance microprocessor designed to meet the complex needs of modern multimedia and processing-intensive applications. This processor is a member of the i.MX 6DualPlus family, which is well-regarded for its exceptional multi-tasking capabilities, energy efficiency, and powerful graphics processing unit (GPU).

Key Features

  • Advanced Processing Cores: At the heart of the MCIMX6DP6AVT8AB are two ARM Cortex-A9 cores, which can run up to 1.2 GHz. These cores deliver the computational power required for demanding applications, all while maintaining a balance between performance and power consumption.
  • Vivid Multimedia Performance: The processor is equipped with a Vivante GC2000 + Vivante GC320 GPU, supporting 2D and 3D graphics acceleration. This makes it ideal for applications that require high-definition video rendering, advanced gaming capabilities, and sophisticated user interfaces.
  • Integrated Memory Controller: It features a 64-bit DDR3/DDR3L/LPDDR2 memory interface, providing fast data transfer rates and supporting high-capacity memory for data-intensive tasks.
  • Connectivity Options: The MCIMX6DP6AVT8AB offers a wide range of connectivity options, including multiple USB ports, Gigabit Ethernet, and PCI Express, facilitating versatile peripheral integration and network connections.
  • High-Definition Video Processing: The processor supports full 1080p video decoding and encoding, delivering crystal-clear video playback and recording capabilities suitable for high-end multimedia devices.

Applications

The NXP MCIMX6DP6AVT8AB is designed for use in a variety of applications where performance, graphics, and energy efficiency are critical. These include:

  • Advanced automotive infotainment systems
  • Interactive point-of-sale terminals
  • High-definition digital signage and kiosks
  • Portable medical devices and healthcare monitors
  • Smart home automation and control panels
  • Industrial control systems and HMI interfaces

With its robust feature set and versatile applications, the NXP MCIMX6DP6AVT8AB is an excellent choice for developers and manufacturers seeking a reliable and powerful processor for their next-generation products.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess