EN
  • EN
  • DE

MCIMX6X4CVM08AC

Part No MCIMX6X4CVM08AC
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Description IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Freescale Semiconductor
Series i.MX6SX
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-A9, ARM® Cortex®-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 200MHz, 800MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD, LVDS
Ethernet 10/100/1000Mbps (2)
SATA -
USB USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.15V
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE
Mounting Type Surface Mount
Package / Case 529-LFBGA
Supplier Device Package 529-MAPBGA (19x19)
Additional Interfaces AC'97, CAN, I²C, I²S, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART, VADC
Base Product Number MCIMX6
HTSUS 0000.00.0000
Win Source Part Number 1356906-MCIMX6X4CVM08AC
Ultra Librarian 3D Model Ultra Librarian MCIMX6X4CVM08AC CAD Model

Description

The MCIMX6X4CVM08AC is an integrated circuit (IC) from Freescale Semiconductor.

  • Series: i.MX6SX
  • Operating Temperature: -40°C ~ 105°C
  • Core Processor: ARM Cortex-A9 + ARM Cortex-M4
  • Number of Cores/Bus Width: 2-Core, 32-Bit
  • Interface: USB 2.0, AC'97, CAN, I²C, I²S, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART, VADC
  • Graphics Acceleration: Yes
  • RAM Controllers: LPDDR2, LVDDR3, DDR3
  • Display & Interface Controllers: Keypad, LCD, LVDS
  • Speed: 800MHz
  • Package / Case: 529-LFBGA
  • Mounting Type: Surface Mount

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.0209 $84.0209
2+ $68.9403 $137.8806
3+ $66.7859 $200.3577
4+ $64.6315 $258.5260
5+ $62.4771 $312.3855
6+ $56.0140 $336.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess