EN
  • EN
  • DE

LE9502BTCT

Part No LE9502BTCT
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 44-eTQFP (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microsemi Corporation
Package Tape & Reel (TR)
Product Status Obsolete
Function Subscriber Line Interface Concept (SLIC)
Interface 2-Wire
Number of Circuits 1
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 44-TQFP Exposed Pad
Supplier Device Package 44-eTQFP (10x10)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-LE9502BTCTTR,LE9502BTCT-ND
Standard Package 1,500
Win Source Part Number 1069306-LE9502BTCT
Ultra Librarian 3D Model Ultra Librarian LE9502BTCT CAD Model

Description

The 1069306-LE9502BTCT is an integrated circuit designed for Subscriber Line Interface Concept (SLIC) applications.

  • 2-Wire Interface: Yes
  • Voltage Supply: 3.3V
  • Packaging: Tape and Reel (TR)
  • Standard Package: 1,500
  • Mounting Type: SMD (SMT)
  • Package/Case: 44-TQFP Exposed Pad
  • Supplier Device Package: 44-eTQFP (10x10)
  • Operating Temperature: -40°C to 85°C
  • Status: Obsolete

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess