EN
  • EN
  • DE

MC7448HX1000ND

Part No MC7448HX1000ND
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU PowerPC MPC74xx Processor RISC 64bit 90nm 1GHz 1.5V/1.8V/2.5V 360-Pin FCCBGA Tray / IC MPU MPC74XX 1.0GHZ 360FCCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC74xx
Packaging Tray
Core Processor PowerPC G4
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; SIMD
Graphics Acceleration No
Voltage - I/O 1.5V, 1.8V, 2.5V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 360-BCBGA, FCCBGA
Manufacturer Package 360-FCCBGA (25x25)
Win Source Part Number 787933-MC7448HX1000ND
Popularity Medium
Supply and Demand Status Limited
Family Name MC7448
Introduction Date September 22, 2006
ECCN 3A991.a.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC7448HX1000ND CAD Model

Description

Product Overview: NXP MC7448HX1000ND

The NXP MC7448HX1000ND is a high-performance, power-efficient microprocessor designed for a broad range of computing applications. This processor is part of the PowerPC family, which is renowned for its robust architecture and exceptional processing capabilities. It is ideally suited for embedded systems, networking equipment, and advanced computing devices that require reliable and consistent performance.

Key Features

  • Core: The processor features a single-core PowerPC e600 core that provides a balance between performance and power consumption.
  • Clock Speed: With a maximum clock speed of 1 GHz, the MC7448HX1000ND delivers the computational power needed for demanding applications.
  • Cache: It includes integrated L1 and L2 caches, 32 KB instruction and 32 KB data for L1, and 1 MB L2 cache, which enhance the overall processing speed by reducing data access times.
  • Power Efficiency: Designed with power efficiency in mind, this processor incorporates advanced power management features that help reduce overall energy consumption.
  • Technology: Built on a 90nm silicon on insulator (SOI) technology, the processor offers improved performance per watt and reduced leakage currents.
  • Package: The MC7448HX1000ND comes in a 360-pin CBGA package, ensuring a compact footprint and reliable connectivity for embedded solutions.

Applications

The versatility of the NXP MC7448HX1000ND allows it to be integrated into a variety of applications, including but not limited to:

  • High-end embedded computing
  • Networking and telecommunications
  • Wireless infrastructure
  • Industrial control systems
  • Aerospace and defense

Why Choose the NXP MC7448HX1000ND?

For developers and engineers looking for a reliable processor that can handle complex tasks without compromising on power efficiency, the NXP MC7448HX1000ND is an excellent choice. Its robust PowerPC architecture, coupled with high-speed processing and energy-saving features, makes it a standout component for building sophisticated and durable systems.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
Lowest to $53.7967
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess