EN
  • EN
  • DE

MIMX8QX5AVLFZAC

Part No MIMX8QX5AVLFZAC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
Core Processor -
Number of Cores/Bus Width -
Speed -
Co-Processors/DSP -
RAM Controllers -
Graphics Acceleration -
Display & Interface Controllers -
Ethernet -
SATA -
USB -
Voltage - I/O -
Security Features -
Package / Case -
Supplier Device Package -
Additional Interfaces -
Base Product Number MIMX8QX5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1355667-MIMX8QX5AVLFZAC
Ultra Librarian 3D Model Ultra Librarian MIMX8QX5AVLFZAC CAD Model

Description

The NXP MIMX8QX5AVLFZAC is a high-performance, feature-rich microcontroller designed to meet the demanding needs of modern embedded applications. As part of NXP's i.MX 8QuadXPlus family, this microcontroller is built on the Arm® Cortex®-A35 and Cortex-M4 cores, offering a balanced combination of efficient power consumption and processing capabilities.

Key Features

  • Advanced Processing Cores: The MIMX8QX5AVLFZAC is equipped with four Arm Cortex-A35 cores running at speeds of up to 1.2GHz, providing a solid foundation for running complex operating systems and applications. Additionally, it includes a Cortex-M4 core for real-time processing, making it ideal for multitasking environments where timing and performance are critical.
  • Graphics and Display: With its integrated GC7000Lite GPU, this microcontroller supports 3D graphics acceleration, making it suitable for applications requiring rich graphical user interfaces. It also supports multiple high-resolution displays, offering flexibility for multimedia applications.
  • Connectivity: The device boasts a wide range of connectivity options, including Gigabit Ethernet, USB 3.0, and PCIe interfaces, providing high-speed data transfer and connectivity to a variety of peripherals and networks.
  • Security: Security is a top priority for the MIMX8QX5AVLFZAC, featuring a High Assurance Boot (HAB) and Resource Domain Controller (RDC) to ensure secure boot and access control to resources.
  • Power Efficiency: Designed with energy efficiency in mind, the microcontroller features a low-power mode that significantly reduces power consumption during idle periods without sacrificing performance.

Applications

The versatility of the MIMX8QX5AVLFZAC makes it ideal for a wide range of applications, including but not limited to industrial control, automotive infotainment systems, smart home devices, and IoT gateways. Its robust processing capabilities, combined with efficient power management and advanced security features, make it a top choice for developers looking to create sophisticated and secure embedded systems.

Whether you're developing a cutting-edge consumer product or a critical industrial application, the NXP MIMX8QX5AVLFZAC provides the reliability, performance, and features necessary to bring your vision to life.

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,748 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess