EN
  • EN
  • DE

1PS88SB82,165

Part No 1PS88SB82,165
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 15V 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Configuration 3 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 15V
Current - Average Rectified (Io) (per Diode) 30mA (DC)
Voltage - Forward (Vf) (Max) @ If 700mV @ 30mA
Current - Reverse Leakage @ Vr 200nA @ 1V
Operating Temperature - Junction 125°C (Max)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 101905-1PS88SB82,165
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PS88SB82,165 CAD Model

Description

The 1PS88SB82,165 is a cutting-edge diode product from NXP Semiconductors, a global leader in the semiconductor industry. This product is designed for high-speed switching applications and is part of NXP's Schottky diodes portfolio. The 1PS88SB82,165 is characterized by its low forward voltage drop and fast switching capability, making it an ideal choice for high-efficiency systems.

Key Features

  • Low Forward Voltage: The diode features a very low forward voltage drop which enhances system efficiency by minimizing power loss during conduction.
  • High-Speed Switching: With its fast switching response, the 1PS88SB82,165 is perfect for high-frequency applications where swift transitions are crucial.
  • Low Capacitance: The device has a low junction capacitance that contributes to its high-speed performance and makes it suitable for high-frequency circuits.
  • Surface-Mount Package: The diode comes in a small surface-mount package that is designed for automated assembly processes, saving space on the PCB and reducing manufacturing costs.

Applications

The 1PS88SB82,165 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • High-frequency rectification
  • Automotive applications

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality and reliable products. The 1PS88SB82,165 is built to meet stringent industry standards, ensuring performance and durability in even the most demanding conditions. It is designed for long-term reliability, which is critical for designers and engineers who require components that they can trust to perform consistently over time.

Environmental Compliance

The 1PS88SB82,165 complies with various environmental standards, including RoHS and REACH, reflecting NXP's dedication to environmental sustainability and the manufacturing of eco-friendly products.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit NXP's official website or contact their sales representatives for comprehensive support.

You May Also Be Interested in

STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess