EN
  • EN
  • DE

SEC2410I-JZX-TR

Part No SEC2410I-JZX-TR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 64QFN / Smart Card Interface 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Applications Smart Card
Interface JTAG
Voltage - Supply 3.3V
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Mounting SMD (SMT)
Base Product Number SEC2410
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1260898-SEC2410I-JZX-TR
Ultra Librarian 3D Model Ultra Librarian SEC2410I-JZX-TR CAD Model

Description

The SEC2410I-JZX-TR from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance applications requiring secure data transactions and authentication. This sophisticated device is part of Microchip's portfolio of security solutions that aim to provide robust protection against a wide range of threats, ensuring the integrity and confidentiality of sensitive information.

Key Features

  • Advanced Security: The SEC2410I-JZX-TR comes equipped with powerful cryptographic engines for encryption, decryption, and hashing, supporting algorithms such as AES, SHA, and ECC. This enables the device to handle secure boot, secure firmware updates, and secure communications with ease.
  • Flexible Interface Options: With support for multiple communication interfaces, including SPI and I2C, this component offers versatility for integration into various system architectures, ensuring seamless compatibility with a wide range of host processors.
  • High Reliability: Designed to operate in industrial temperature ranges, the SEC2410I-JZX-TR is suitable for harsh environments, guaranteeing reliable performance under extreme conditions.
  • Low Power Consumption: The device is optimized for low power operation, making it an ideal choice for battery-powered applications where power efficiency is critical.
  • Compact Form Factor: Available in a small-footprint package, it is perfect for space-constrained applications, allowing designers to maintain compact and efficient hardware designs.

Applications

The SEC2410I-JZX-TR is ideal for a wide array of applications that require robust security measures, including but not limited to:

  • IoT Devices
  • Industrial Control Systems
  • Medical Devices
  • Smart Home Products
  • Automotive Systems
  • Payment and Point-of-Sale Terminals

Quality and Support

Microchip Technology is known for their commitment to quality and long-term reliability. Customers choosing the SEC2410I-JZX-TR can rest assured they are getting a product backed by extensive support and a reputation for excellence in the field of microcontroller and analog semiconductors.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0058 $60.0696
29+ $4.1072 $119.1088
44+ $3.9790 $175.0760
60+ $3.8508 $231.0480
78+ $3.7226 $290.3628
104+ $3.3368 $347.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 981 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess