EN
  • EN
  • DE

NUC972DF71YC

Part No NUC972DF71YC
Manufacturer Nuvoton Technology Corporation of America
Catalog Embedded - Microprocessors
Description IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Nuvoton Technology Corporation
Series NUC970
Package Tray
Product Status Active
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 300MHz
Co-Processors/DSP -
RAM Controllers DDR2, LVDDR, SDRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD
Ethernet 10/100Mbps (1)
SATA -
USB USB 2.0 (3)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features AES, ECC, SHA, TRNG
Mounting Type Surface Mount
Package / Case 216-LQFP
Supplier Device Package 216-LQFP (24x24)
Additional Interfaces CANbus, DMA, eMMC/SD/SDIO, GPIO, I²C, I²S, LINbus, SPI, UART/USART
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353283-NUC972DF71YC
Ultra Librarian 3D Model Ultra Librarian NUC972DF71YC CAD Model

Description

The Nuvoton Technology Corporation NUC970 is an integrated circuit (IC) that belongs to the NUC970 series of microprocessors from Nuvoton Technology Corporation.

  • Speed: 300MHz
  • Core Processor: 32-bit ARM926EJ-S
  • Number of Cores: Single
  • RAM Controllers: DDR2, LVDDR, SDRAM
  • Graphics Acceleration: Yes
  • USB 2.0 Interfaces: Yes
  • Additional Interfaces: CANbus, DMA, eMMC/SD/SDIO, GPIO, I²C, I²S, LINbus, SPI, UART/USART
  • Mounting Type: Surface Mount
  • Package: 216-LQFP
  • Operating Voltage: 3.3V
  • Security Features: AES, ECC, SHA, TRNG
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0243 $52.0972
10+ $10.6866 $106.8660
15+ $10.3527 $155.2905
20+ $10.0187 $200.3740
26+ $9.6848 $251.8048
35+ $8.6829 $303.9015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess