EN
  • EN
  • DE

TPS65197BRUYR

Part No TPS65197BRUYR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO LEVEL SHIFTER 28WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Video Shifter IC - - 28-WQFN (4x4) Package
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-WQFN (4x4)
Family Name TPS65197
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-42511-1-ND, 296-42511-6, TPS65197BRUYR-ND, 296-42511-1, 296-42511-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900905-TPS65197BRUYR
Ultra Librarian 3D Model Ultra Librarian TPS65197BRUYR CAD Model

Description

The TPS65197BRUYR is a highly integrated power management IC designed by Texas Instruments, tailored for use in a variety of applications that require efficient power distribution and control. This versatile chip is particularly well-suited for portable electronics, where power conservation and space constraints are paramount considerations.

Key Features

  • Multiple Output Voltages: The TPS65197BRUYR supports several output voltages, making it adaptable for different components within a single system.
  • High Efficiency: The device is engineered to maximize power efficiency, which is critical for battery-operated devices to prolong usage between charges.
  • Small Footprint: The compact design of the TPS65197BRUYR makes it an ideal choice for space-constrained applications, allowing for more efficient use of the available PCB area.
  • Integrated Power FETs: With built-in power FETs, this IC reduces the need for external components, simplifying the design and reducing overall system cost.
  • Flexible Power Sequencing: The TPS65197BRUYR offers programmable power sequencing options, providing designers with the flexibility to meet specific system power-up and power-down requirements.

Applications

The TPS65197BRUYR is an excellent choice for a broad range of products, including but not limited to:

  • Notebook Computers
  • Tablets and E-Readers
  • Smartphones
  • Portable Media Players
  • Other handheld devices

Technical Specifications

With an input voltage range that accommodates the needs of most portable devices and a built-in thermal shutdown feature, the TPS65197BRUYR ensures reliable operation under varying conditions. The device is also designed for a straightforward implementation, supporting a range of communication protocols for easy integration into existing designs.

Availability

The TPS65197BRUYR is available in a small, lead-free VQFN package, which is not only environmentally friendly but also advantageous for devices where reducing hazardous substances is essential. For detailed information, datasheets, and support, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8695 $52.1700
145+ $0.7135 $103.4575
220+ $0.6912 $152.0640
300+ $0.6689 $200.6700
390+ $0.6466 $252.1740
520+ $0.5797 $301.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,066 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess