EN
  • EN
  • DE

DS2411P+

Part No DS2411P+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC SILICON SERIAL NUMBER 6-TSOC / Silicon Serial Number 6-Pin TSOC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Silicon Serial Number
Applications PCB, Network Node, Equipment Identification/Registration
Mounting SMD
Package 6-LSOJ (0.148", 3.76mm Width)
Manufacturer Package 6-TSOC
Win Source Part Number 773229-DS2411P+
Popularity Medium
Supply and Demand Status Balance
Family Name DS2411
Introduction Date February 07, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS2411P+ CAD Model

Description

Maxim Integrated DS2411P+ Silicon Serial Number

The DS2411P+ from Maxim Integrated is a unique silicon serial number IC that provides a cost-effective method for embedding a traceable, non-replicable identity into virtually any electronic device. This compact, secure, and reliable solution is ideal for anti-counterfeit, device authentication, and equipment identification applications.

Encased in a small six-pin TSOC package, the DS2411P+ is designed to be easily integrated into a variety of systems. It contains a factory-lasered, 64-bit ROM that includes a unique 48-bit serial number, an 8-bit CRC for verification, and an 8-bit Family Code (01h). This unique ID cannot be altered, ensuring a permanent and secure identifier for device traceability.

Key Features:

  • Unique 64-Bit Serial Number: The DS2411P+ has a unique serial number which is factory-lasered, ensuring that no two parts are alike, providing a robust foundation for authentication processes.
  • Multi-Drop Capability: The device supports a 1-Wire interface, allowing multiple DS2411P+ devices to be connected on the same bus. This feature simplifies inventory and supply chain management by enabling several devices to be read simultaneously.
  • Robust Construction: The IC is designed to withstand harsh environments, making it suitable for a wide range of industrial and commercial applications.
  • Low Cost: The DS2411P+ provides a cost-effective solution for adding a unique identity to a device, which is essential for product authentication and brand protection.

Applications:

  • PCB Identification
  • Accessory/Peripheral Authentication
  • Device Calibration Data Storage
  • Aftermarket Management
  • Medical Device Identification
  • Warranty Tracking

Overall, the Maxim Integrated DS2411P+ is an invaluable component for any system where a secure and unique identification is necessary. Its ease of integration, coupled with Maxim Integrated's reputation for quality and reliability, makes it an excellent choice for designers looking to add a layer of security to their products.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess