EN
  • EN
  • DE

MC33780EG

Part No MC33780EG
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC DIFF DBUS MASTER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Differential DBUS Master
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC337
Standard Package 47 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 883400-MC33780EG
Ultra Librarian 3D Model Ultra Librarian MC33780EG CAD Model

Description

The MC33780EG is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This versatile component is engineered to meet the rigorous demands of automotive and industrial applications, providing a reliable solution for system monitoring and control.

Key Features

  • Multiple Switch Detection Interface (MSDI): The MC33780EG features an advanced multiple switch detection interface, which is capable of interfacing with up to eight switches. This allows for efficient monitoring of switch status in a compact and integrated form factor.
  • Low Standby Current: With an emphasis on energy efficiency, the device boasts a low standby current, making it ideal for battery-powered applications where power conservation is critical.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various application requirements and ensuring compatibility with a wide array of automotive and industrial systems.
  • Robust Design: The MC33780EG is designed to withstand the harsh conditions commonly found in automotive environments, including wide temperature ranges and electrical noise.

Applications

The MC33780EG is particularly well-suited for use in automotive applications, including body control modules, steering wheel switch arrays, and door modules. Its robust design and switch detection capabilities also make it a solid choice for industrial controls and other applications requiring dependable switch monitoring.

Technical Specifications

  • Package: SOIC-16
  • Operating Temperature: -40°C to +125°C
  • Supply Voltage Range: 5.5 V to 26 V
  • Communication Interface: SPI for easy integration into digital systems

The MC33780EG from NXP is a testament to the company's commitment to providing innovative and reliable solutions for the automotive and industrial sectors. With its combination of switch detection, low power consumption, and durable design, the MC33780EG stands out as a smart choice for engineers and designers looking for a high-quality, multipurpose integrated circuit.

You May Also Be Interested in

Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.7727
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Zilog
Need more? Email Us
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Cypress Semiconductor Corp
FRAM 256Kbit Serial-I2C Interface 3.3V 14-Pin SOIC Tube / IC MEMORY 14SOIC
Lowest to $24.6603
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess