EN
  • EN
  • DE

KS8993MI

Part No KS8993MI
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC SWITCH 10/100 3PORT 128QFP / Ethernet Switch 3-Port 100Mbps 128-Pin PQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Bulk
Part Status Obsolete(EOL)
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting SMD
Package 128-BFQFP
Manufacturer Package 128-PQFP (14x20)
Win Source Part Number 778024-KS8993MI
Popularity Medium
Supply and Demand Status Limited
Family Name KS8993
Introduction Date May 14, 2003
ECCN 5A991
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian KS8993MI CAD Model

Description

The KS8993MI from Microchip Technology is a robust integrated switch designed to deliver efficient network connectivity and communication in a compact package. This innovative product is a perfect solution for expanding or creating network connections in a variety of applications, including home networking, small office/home office (SOHO) setups, and industrial control systems.

Key Features:

  • Three-Port Switch: The KS8993MI features three 10/100BASE-T/TX ports for fast Ethernet connectivity, enabling the connection of multiple devices with ease.
  • Integrated PHY: Each port comes with an integrated PHY transceiver, providing high-quality and reliable data transmission over network cables.
  • Low Power Consumption: Designed with energy efficiency in mind, this switch operates with minimal power consumption, making it an eco-friendly choice for energy-conscious users.
  • Auto-MDI/MDIX Crossover: The device supports automatic MDI/MDIX crossover, allowing for the use of straight-through or crossover cables without the need for manual switching.
  • QoS Support: With Quality of Service (QoS) features, the KS8993MI can prioritize traffic to ensure that critical data is transmitted smoothly and efficiently.
  • Plug and Play: This switch is designed for easy installation, with no software configuration required, ensuring a user-friendly experience right out of the box.

Applications:

The versatility of the KS8993MI makes it suitable for a wide range of applications. It can be used in embedded systems for network communication, as a standalone network switch, or as part of a larger networking solution in both commercial and industrial environments.

Technical Specifications:

  • Part Number: KS8993MI
  • Manufacturer: Microchip Technology
  • Package: 128-pin PQFP
  • Temperature Range: Commercial (0°C to 70°C)
  • Standards Compliance: IEEE 802.3, IEEE 802.3u

For detailed technical specifications, application notes, and support resources, visit the Microchip Technology website.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess