Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features Capacitor Discharge 8-SO
Manufacturer Power Integrations
Series CAPZero™
Package Reel - TR
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name CAP014
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CAP014DG-TL-ND, 596-1682-2, 596-1682-1, 596-1682-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865747-CAP014DG-TL
Ultra Librarian 3D Model Ultra Librarian CAP014DG-TL CAD Model

Description

The Power Integrations CAP014DG-TL is a high-quality integrated circuit that belongs to the CAPZero™ series. It is available @ Win Source and is manufactured by Power Integrations.

  • Series: CAPZero™
  • Supply and Demand Status: Limited
  • Application: Capacitor Discharge
  • Mounting Type: Surface Mount

You May Also Be Interested in

Maxim Integrated
Analog Switch Octal SPST 18-Pin SOIC W / IC SIGNAL LINE PROTECTOR 18-SOIC
Need more? Email Us
ECAD model for MAX4507CWN+
NXP / Nexperia
Sensor and Detector Interface 12V 0.009mA 16-Pin PDIP Rail / IC ALARM GENERAL MONO 16-DIP
Need more? Email Us
ECAD model for MC14600P
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $21.0779
ECAD model for KSZ8993
Analog Devices Inc.
16-BIT 12GSPS RF DAC WITH INTEGR / Signal Generator 324-BGA-ED (15x15)
Need more? Email Us
ECAD model for AD9166BBPZ
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $29.3485
ECAD model for DLPC6401ZFF
NXP / Nexperia
DSP Floating-Point 32bit 25MHz 46MIPS 68-Pin PLCC / IC FLOAT-PT COPROC 25MHZ 68PLCC
Need more? Email Us
ECAD model for MC68882CEI25A
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $13.4679
ECAD model for KSZ8995MA
Microchip Technology
Ethernet Switch 3-Port 100Mbps 128-Pin PQFP Tray / IC SWITCH 10/100 3PORT 128QFP
Need more? Email Us
ECAD model for KSZ8993M
Infineon Technologies
AUTHENTICATION
Need more? Email Us
ECAD model for SLS10EREUSON3XTMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention