EN
  • EN
  • DE

DM860-TE

Part No DM860-TE
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MEDIA PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Part Status Obsolete (End Of Life)
Core Processor ARM926EJ
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 240MHz
RAM Controllers SDRAM, SRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD
Ethernet 10/100Mbps
USB USB 2.0 OTG (1)
Manufacturer Package 292-LFBGA
Supplier Device Package 292-LFBGA (17x17)
Additional Interfaces GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811526-DM860-TE
Ultra Librarian 3D Model Ultra Librarian DM860-TE CAD Model

Description

The DM860-TE from Microchip Technology is a sophisticated motor controller designed to deliver precision and power for a wide array of industrial applications. This high-performance stepper motor driver is engineered to work seamlessly with a range of stepper motors, offering unparalleled control and efficiency.

At the heart of the DM860-TE lies advanced microstepping technology which allows for smooth and accurate motor control. With its capability to drive motors at up to 7.2A per phase and a supply voltage that ranges from 24VDC to 80VDC, the DM860-TE is both versatile and robust. The device supports a variety of microstep resolutions, from full step to 1/256 step, ensuring that it can be tailored to the specific needs of each application.

The DM860-TE also features an innovative anti-resonance algorithm, which significantly reduces motor noise and vibration, enhancing performance, especially at mid-range speeds. This makes the DM860-TE an ideal choice for applications requiring quiet operation and smooth motion profiles, such as medical equipment, high-precision 3D printers, and complex automation systems.

Safety and reliability are paramount with the DM860-TE. It includes multiple protection features such as over-voltage, under-voltage, and over-current protection, ensuring the longevity of both the motor and the controller. Additionally, thermal management is addressed with an efficient heat sink design that dissipates heat effectively, keeping the controller operating within safe temperature ranges even under heavy loads.

The DM860-TE's user-friendly interface allows for easy setup and configuration. Dip switches on the unit enable quick adjustments to current settings and microstep resolution, which simplifies the process of optimizing the controller for different applications. For those seeking a reliable and high-precision motor controller, the DM860-TE from Microchip Technology stands out as a superior choice, providing a perfect blend of performance, flexibility, and durability.

Specifications:

  • Current Output: Up to 7.2A per phase
  • Supply Voltage: 24VDC to 80VDC
  • Microstep Resolutions: Full step to 1/256 step
  • Protection: Over-voltage, under-voltage, over-current
  • Thermal Management: Efficient heat sink design

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 482 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess