EN
  • EN
  • DE

NM24C16EN

Part No NM24C16EN
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 16KBIT I2C 100KHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 16Kb (2K x 8) I²C 100 kHz 3.5 µs 8-DIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-DIP
Family Name NM24C16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929281-NM24C16EN
Ultra Librarian 3D Model Ultra Librarian NM24C16EN CAD Model

Description

ON Semiconductor NM24C16EN EEPROM

The NM24C16EN from ON Semiconductor is a robust, high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) device designed for a wide range of applications requiring reliable data storage and retrieval. This 16-Kb serial EEPROM features a standard I²C interface, enabling seamless integration with a variety of microcontrollers and processors in your electronic designs.

With its compact 8-pin SOIC package, the NM24C16EN is an ideal choice for space-constrained applications. It is optimized for minimal power consumption, making it an excellent selection for portable and battery-operated devices where power efficiency is crucial. The EEPROM operates over a wide voltage range of 2.7V to 5.5V, providing flexible power options and compatibility with both 3.3V and 5V systems.

One of the key advantages of the NM24C16EN is its endurance. It is capable of withstanding up to 1 million write cycles, ensuring a long operational lifespan for products that require frequent data updates. Additionally, the data retention is rated for over 100 years, guaranteeing that your data remains safe and intact over an extended period.

The device supports a bidirectional data transfer protocol, which allows for efficient data flow and simplifies the system design. It also features a self-timed write cycle with auto-clear, which means that after initiating a write instruction, the device will automatically handle the write timing and completion, freeing up the host controller for other tasks. This self-timed write cycle includes a built-in write protection feature that prevents data corruption during power-up or power-down events.

For security-sensitive applications, the NM24C16EN offers a write protect pin (WP), which can be used to lock the entire memory, thus preventing unintended writes and ensuring the integrity of the stored data. This feature is particularly useful in applications where it is critical to maintain configuration settings or calibration data without the risk of accidental modification.

In summary, the NM24C16EN from ON Semiconductor is a versatile and reliable EEPROM solution that provides secure data storage with low power consumption and high endurance, suitable for a diverse array of applications ranging from consumer electronics to industrial control systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
National Semiconductor (TI)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess