Products specifications Report Issue?

Lead Free Lead Free
Operating Supply Voltage 5.5 V
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8473300002, 8473300002
Win Source Part Number 993992-AC244023
Categories Embedded - Microprocessors
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AC244023 CAD Model

Description

Microchip Technology AC244023 - In-Circuit Debugger/Programmer

The Microchip Technology AC244023 is a highly versatile and powerful in-circuit debugger and programmer designed for developers working with Microchip's advanced microcontroller and digital signal controller portfolios. This tool is essential for professionals who require a reliable and efficient means of debugging and programming their embedded systems during the development process.

At the heart of the AC244023 is its compatibility with the MPLAB® Integrated Development Environment (IDE), which provides a seamless interface for coding, debugging, and programming tasks. This integration ensures that developers can easily manage their projects from initial design to final deployment without the need for multiple or disjointed software tools.

The AC244023 supports a wide range of Microchip devices, including the latest PIC® microcontrollers and dsPIC® digital signal controllers. This broad compatibility ensures that developers can use the same tool throughout different projects, making it a cost-effective and flexible solution for diverse development needs.

Featuring a USB interface, the AC244023 offers a convenient and fast connection to a host computer, ensuring quick data transfer and minimal setup time. Its compact size makes it ideal for desktop use or for integration into a test bench setup. The tool also includes status LEDs that provide visual feedback on power, active communication, and error states, allowing for quick troubleshooting and diagnostics.

Furthermore, the AC244023 comes equipped with advanced features such as real-time emulation and breakpoint management, which are critical for in-depth analysis and optimization of the embedded software. With these capabilities, developers can monitor and control the execution of their code, making it easier to identify and resolve issues promptly.

In summary, the Microchip Technology AC244023 is an indispensable tool for any developer looking to streamline their workflow and enhance the reliability of their embedded systems. Its integration with MPLAB® IDE, broad device support, and advanced debugging features make it a top choice for professionals aiming for efficient and successful project outcomes.

You May Also Be Interested in

Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
Intel
HIGH-INTEGRATION 16-BIT MICROPROCESSORS
Lowest to $11.2958
ECAD model for N80188
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Pulse
Need more? Email Us
ECAD model for P1013T

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention