EN
  • EN
  • DE

IP4283CZ10-TT

Part No IP4283CZ10-TT
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD protection for ultra high-speed interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1185919-IP4283CZ10-TT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4283CZ10-TT CAD Model

Description

Product Overview: IP4283CZ10-TT

The IP4283CZ10-TT is a high-performance, low-capacitance ESD protection device designed by NXP Semiconductors to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This robust component is specifically tailored for applications that demand stringent protection for sensitive circuits, making it an ideal solution for modern electronic devices.

Key Features

  • ESD Protection: The IP4283CZ10-TT offers exceptional ESD protection, meeting the IEC 61000-4-2 standard and capable of withstanding ESD discharges of up to ±8 kV contact discharge.
  • Low Capacitance: With an ultra-low capacitance design, this device ensures minimal signal attenuation, making it suitable for high-speed data lines without compromising signal integrity.
  • Multiple Channel Protection: The device features ten channels of ESD protection, providing comprehensive coverage for multiple data lines within a single package.
  • Space-saving Design: The IP4283CZ10-TT comes in a compact DFN2510A-10 (SOT1176-1) leadless package, which is perfect for space-constrained applications.

Applications

The versatility of the IP4283CZ10-TT allows it to be used across a wide range of applications where data line protection is critical. It is particularly well-suited for:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Digital Visual Interface (DVI) applications
  • Mobile and portable devices
  • Set-top boxes and digital TVs
  • Notebook and desktop computers

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the IP4283CZ10-TT is no exception. Manufactured with high-precision processes and rigorously tested to meet industry standards, this ESD protection device ensures long-term performance and reliability for critical applications.

Environmental Compliance

The IP4283CZ10-TT is also compliant with environmental regulations, including RoHS and Halogen-Free requirements, reflecting NXP's dedication to environmental sustainability while providing advanced protection for electronic devices.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7072 $60.1120
200+ $0.5803 $116.0600
310+ $0.5622 $174.2820
425+ $0.5440 $231.2000
550+ $0.5259 $289.2450
735+ $0.4715 $346.5525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess