Products specifications

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Microchip Technology
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 2.5 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 370 ns
Current - Reverse Leakage @ Vr 250 µA @ 1200 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X30
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number APT2X30D120JMI-ND,APT2X30D120JMI
Standard Package 10
Win Source Part Number 1325764-APT2X30D120J
Ultra Librarian 3D Model Ultra Librarian APT2X30D120J CAD Model

Description

The APT2X30D120J is a cutting-edge Silicon Carbide (SiC) MOSFET brought to you by Microchip Technology, a leader in the semiconductor industry. This high-performance power transistor is designed to meet the needs of modern energy-efficient power conversion systems. With its advanced SiC technology, the APT2X30D120J offers superior switching performance, higher efficiency, and greater thermal conductivity compared to traditional silicon-based MOSFETs.

Boasting a drain-to-source voltage (V<sub>DS) of 1200V and a continuous drain current (I<sub>D) of 30A at 25°C, this device is capable of handling high-power applications with ease. Its low on-resistance (R<sub>DS(on)) of just 120 mΩ minimizes conduction losses, making it an ideal choice for applications such as electric vehicles, solar inverters, and high-performance power supplies.

The APT2X30D120J's fast switching capabilities are attributed to its low internal gate resistance (R<sub>G) and reduced total gate charge (Q<sub>G), which translate into reduced switching losses. This makes the MOSFET particularly suitable for high-frequency operation, where efficiency is paramount. Additionally, the inherent material properties of SiC allow the APT2X30D120J to operate at higher junction temperatures, thereby offering improved reliability and reduced cooling requirements.

The device is housed in a robust package that ensures excellent mechanical strength and thermal performance. Its easy-to-mount package simplifies the assembly process and provides a reliable electrical connection, which is crucial for maintaining performance over the product's lifespan.

Microchip Technology's APT2X30D120J is not just about raw performance; it also incorporates features to ensure safe operation. Built-in protection mechanisms such as under-voltage lockout (UVLO) and over-temperature protection contribute to the overall system safety and longevity.

In summary, the APT2X30D120J from Microchip Technology represents a leap forward in power MOSFET technology, offering unparalleled efficiency, reliability, and performance for a wide range of high-voltage applications. Its integration into your power systems can lead to significant improvements in system efficiency, thermal management, and overall performance.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V TO247 / SCHOTTKY RECTIFIER
Lowest to $0.1281
ECAD model for MBR30100WT
STMicroelectronics
DIODE MODULE 200V 50A ISOTOP / Ultrafast recovery diode
Need more? Email Us
ECAD model for STTH10002TV2
Vishay
DIODE ARRAY GP 100V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH01-M3/86A
Panjit
SOT-363, SKY
Lowest to $0.1928
ECAD model for BAS40SDW-AU_R1_000A1
ON Semiconductor
DIODE ARRAY GP 100V 215MA SC70-3 / Dual Serise Switching Diodes
Need more? Email Us
ECAD model for BAV99RWT1
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM
Taiwan Semiconductor
DIODE ARRAY GP 100V 200MA SOT23
Lowest to $0.0139
ECAD model for MMBD4148CA RFG
Yangzhou yangjie electronic co., ltd
SCHOTTKY DIODE 200V 10A TO-252
Lowest to $0.1744
ECAD model for MBR10200CDS
ON Semiconductor
DIODE GEN PURP 100V 200MA SC88
Lowest to $0.3265
ECAD model for NSVBAS16W1T1G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention