Products specifications

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Catalyst Semiconductor
Series CAT5259
Package Bulk
Product Status Active
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) ±300ppm/°C
Mounting Type Surface Mount
Supplier Device Package 24-SOIC
Package / Case 24-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 200
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576425-CAT5259WI-50
Ultra Librarian 3D Model Ultra Librarian CAT5259WI-50 CAD Model

Description

The CAT5259WI-50 is a digital potentiometer integrated circuit designed for data acquisition.

  • Function: Data Acquisition
  • Feature: Selectable Address
  • Package: Bulk
  • Circuits: 4
  • Series: CAT5259
  • Resistance: 50k ohms
  • Resistance Tolerance: ±20%
  • Memory Type: Non-Volatile
  • Interface: I2C
  • Taps: 256
  • Temperature Coefficient: ±300ppm/°C
  • Voltage Supply Range: 2.5V to 6V
  • Mounting Type: Surface Mount
  • Package: 24-SOIC
  • Manufacturer: Catalyst Semiconductor
  • Temperature Range: -40°C to 85°C
  • Status: Active

You May Also Be Interested in

Intersil
IC POT DGTL QUAD 10K OHM 14TSSOP / Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin TSSOP T/R
Need more? Email Us
ECAD model for ISL90841WIV1427Z-TK
Intersil
IC POT DGTL 256TP LN LP 14-TSSOP / Digital Potentiometer 50kOhm 256POS Non-Volatile Linear 14-Pin TSSOP
Need more? Email Us
ECAD model for ISL22424UFV14Z
Maxim Integrated
IC DGTL POT 50K 2CH 16SOIC / Digital Potentiometer 50kOhm 256POS Volatile Linear 16-Pin SOIC W
Need more? Email Us
ECAD model for DS1267S-050+
Intersil
IC POT DUAL 32TAP 20-TSSOP / Digital Potentiometer 18.5kOhm 32POS Volatile Log 20-Pin TSSOP T/R
Need more? Email Us
ECAD model for ISL22102IV20Z-TK
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Need more? Email Us
ECAD model for X9401WV24-2.7
Maxim Integrated
IC POT DIG SEXTET 100K 20-TSSOP / Digital Potentiometer 100kOhm 64POS Volatile Linear 20-Pin TSSOP
Need more? Email Us
ECAD model for DS1806E-100+
Maxim Integrated
IC POT DIG QUAD 100K 20-SOIC / Digital Potentiometer 100kOhm 64POS Volatile Linear 20-Pin SOIC W
Need more? Email Us
ECAD model for DS1844S-100+
Intersil
IC POT DGTL 128TP LN LP 10-MSOP / Digital Potentiometer 10kOhm 128POS Non-Volatile Linear 10-Pin MSOP T/R
Lowest to $2.2653
ECAD model for ISL22316WFU10Z-TK
Microchip Technology
IC DGTL POT 5KOHM 257TAP 14TSSOP / Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 14-TSSOP
Lowest to $2.9895
ECAD model for MCP4261-502E/ST

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention