EN
  • EN
  • DE

SCDAS2

Part No SCDAS2
Manufacturer Semtech Corporation
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Semtech Corporation
Package Bulk
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 21.25A
Voltage - Forward (Vf) (Max) @ If 1 V @ 18 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 2 µs
Current - Reverse Leakage @ Vr 6 µA @ 200 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case Module
Base Product Number SCDAS
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282964-SCDAS2
Ultra Librarian 3D Model Ultra Librarian SCDAS2 CAD Model

Description

The SCDAS2 is a surge clamp device manufactured by Semtech Corporation. This device is designed to protect sensitive electronic components from voltage surges caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. It offers a robust and reliable solution for safeguarding circuits in a variety of applications.

Applications

  • Consumer electronics: Protection for TVs, set-top boxes, and other entertainment devices.
  • Industrial equipment: Safeguarding control systems, sensors, and communication interfaces.
  • Telecommunications: Protecting network equipment, routers, and modems.
  • Medical devices: Ensuring the reliability and safety of medical electronic equipment.
  • Automotive electronics: Protecting automotive control units and sensor interfaces.

Features

  • Low clamping voltage: Provides effective surge protection by limiting the voltage across protected components.
  • Fast response time: Quickly clamps voltage surges to prevent damage to sensitive circuits.
  • Low capacitance: Minimizes signal distortion in high-speed data transmission lines.
  • Compact package: Allows for easy integration into space-constrained applications.
  • High surge current capability: Withstands high surge currents without degradation.

Benefits

  • Improved system reliability: Protects electronic components from damage caused by voltage surges, extending the lifespan of the equipment.
  • Reduced downtime: Minimizes equipment failures due to surge events, reducing downtime and maintenance costs.
  • Enhanced safety: Protects users from potential hazards associated with voltage surges.
  • Compliance with industry standards: Helps meet regulatory requirements for surge protection.
  • Cost-effective solution: Provides a cost-effective way to protect sensitive electronic circuits.

Additional Details

The SCDAS2 is typically available in a small surface-mount package. It is designed to meet industry standards for ESD, EFT, and lightning surge protection. The specific clamping voltage, capacitance, and surge current capability ratings can vary depending on the specific model. Consult the datasheet for detailed specifications.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess