EN
  • EN
  • DE

1PS181,135

Part No 1PS181,135
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 80V 215MA SMT3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) (per Diode) 215mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 500nA @ 80V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 096291-1PS181,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1PS181,135 CAD Model

Description

The 1PS181,135 is a high-performance, discrete diode from NXP Semiconductors, designed to offer efficient switching capabilities and robust performance for a wide range of electronic applications. This diode is a part of NXP's extensive portfolio of semiconductor components that are engineered to meet the stringent requirements of modern electronic circuits.

Key Features

  • Low Forward Voltage: The diode features a low forward voltage drop, which enhances its efficiency in applications by reducing power loss during conduction.
  • High-Speed Switching: It is optimized for high-speed switching applications, making it suitable for high-frequency circuits where fast recovery time is critical.
  • Surface-Mount Package: The 1PS181,135 comes in a small, surface-mount package, allowing for compact PCB design and easy integration into various electronic systems.
  • Robust Thermal Performance: With its excellent thermal characteristics, the diode can sustain stable operation over a wide temperature range, ensuring reliability in harsh environments.
  • Low Capacitance: The device has low junction capacitance, which minimizes signal distortion and is ideal for high-speed signal processing applications.

Applications

The versatile nature of the 1PS181,135 diode makes it suitable for a broad array of applications, including:

  • High-frequency rectification in power supplies
  • Switching circuits in consumer electronics
  • Protection circuits in sensitive electronics
  • Signal demodulation in communication devices
  • Charge pump circuits in portable devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 1PS181,135 diode is no exception. Manufactured with cutting-edge technology and subjected to rigorous testing, this diode is built to deliver consistent performance and a long operational lifespan.

Environmental Compliance

The 1PS181,135 is compliant with RoHS directives, ensuring that it meets global standards for environmental safety and sustainability. By choosing this diode, customers can be confident they are selecting a product that aligns with eco-friendly practices.

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess