EN
  • EN
  • DE

APT2X100D20J

Part No APT2X100D20J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 200V 100A ISOTOP / Diode Array 2 Independent 200 V 100A Chassis Mount SOT-227-4, miniBLOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Microchip Technology
Package Tube
Diode Configuration 2 Independent
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 100A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 100 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 60 ns
Current - Reverse Leakage @ Vr 500 µA @ 200 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X100
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1352006-APT2X100D20J
Ultra Librarian 3D Model Ultra Librarian APT2X100D20J CAD Model

Description

The APT2X100D20J is a state-of-the-art power MOSFET module designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced power module is engineered to deliver high efficiency and reliability for a wide range of power conversion and switching applications, including motor drives, power inverters, and power supply systems.

Key Features

  • Low On-Resistance: The device features extremely low on-resistance, resulting in reduced conduction losses and improved overall efficiency.
  • High Voltage Capability: With a breakdown voltage of 200V, the APT2X100D20J can handle high voltage applications with ease.
  • Fast Switching Performance: The power MOSFET is optimized for fast switching, which minimizes switching losses and enables operation at higher frequencies.
  • Robust Design: The module is constructed with a rugged design that ensures reliable operation even in harsh conditions.
  • Easy Integration: The APT2X100D20J comes in a compact package that simplifies integration into various electronic assemblies.

Applications

The versatility of the APT2X100D20J makes it suitable for a broad spectrum of applications. It is particularly well-suited for use in high-performance computing systems, renewable energy inverters, industrial motor control circuits, and automotive applications where high efficiency and reliability are paramount.

Technical Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 200V Continuous Drain Current (I<sub>D) 100A Power Dissipation (P<sub>D) 429W Operating Temperature Range -55°C to +150°C

In conclusion, the APT2X100D20J from Microchip Technology is a robust and efficient solution for designers seeking a high-performance power MOSFET module. Its superior electrical characteristics and thermal performance make it a go-to choice for demanding applications that require precision and durability.

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess