EN
  • EN
  • DE

APT60D40LCTG

Part No APT60D40LCTG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 400V 60A TO264 / Diode Array 1 Pair Common Cathode Standard 400 V 60A Through Hole TO-264-3, TO-264AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Microchip Technology
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 37 ns
Current - Reverse Leakage @ Vr 250 µA @ 400 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Through Hole
Case / Package TO-264-3, TO-264AA
Supplier Device Package TO-264 [L]
Base Product Number APT60D40
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1325750-APT60D40LCTG
Ultra Librarian 3D Model Ultra Librarian APT60D40LCTG CAD Model

Description

Introducing the APT60D40LCTG Power MOSFET by Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, offers the APT60D40LCTG Power MOSFET as part of its extensive semiconductor product line. This high-performance component is designed to meet the demanding requirements of a wide range of power applications.

The APT60D40LCTG is a state-of-the-art silicon carbide (SiC) Power MOSFET that boasts a 600V drain-to-source breakdown voltage (V<sub>DS), making it an ideal choice for high-voltage power systems. With a continuous drain current (I<sub>D) of 40A at 25°C, this MOSFET can handle significant power without overheating, thanks to its low on-resistance (R<sub>DS(on)) of 40mΩ. This combination of high voltage and current handling capabilities, along with low on-resistance, ensures high efficiency and reliability in power conversion applications.

The APT60D40LCTG features a fast switching speed and a rugged, avalanche-rated design. The fast switching capability reduces switching losses, which is crucial for applications such as switch-mode power supplies, motor drives, and power inverters. The avalanche rating provides an additional layer of protection against unexpected voltage spikes, ensuring long-term reliability and stability in harsh electrical environments.

Moreover, the APT60D40LCTG comes in a TO-247 package, which is widely recognized for its excellent thermal performance. The package design ensures efficient heat dissipation, further contributing to the device's robustness and longevity. This makes the MOSFET suitable for high-power density applications where space is at a premium, and thermal management is critical.

Whether you're designing for industrial, automotive, or consumer electronics, the APT60D40LCTG Power MOSFET from Microchip Technology offers the performance and durability needed to create products that stand out in today's competitive market. With its combination of high-voltage capability, low on-resistance, fast switching, and robust package, the APT60D40LCTG is a superior choice for designers looking to optimize their power systems for efficiency and reliability.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess