EN
  • EN
  • DE

DS18B20U

Part No DS18B20U
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - Analog and Digital Output
Description 11 B -55 ~ 125C 1-WIRE DIGITAL,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr NXP
Series UMW DS18B20
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type 1-Wire®
Voltage - Supply 2.5V ~ 5.5V
Resolution 9 b, 10 b, 11 b, 12 b
Features Standby Mode
Accuracy - Highest (Lowest) ±0.4°C
Test Condition -10°C ~ 70°C
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586342-DS18B20U
Ultra Librarian 3D Model Ultra Librarian DS18B20U CAD Model

Description

The DS18B20U from NXP Semiconductors is a high-precision digital temperature sensor that offers an easy-to-use solution for a wide range of temperature monitoring applications. This sensor is known for its unique one-wire interface which allows for communication on a single wire, making it ideal for situations where minimal wiring is a necessity.

Key Features

  • One-Wire Interface: Simplifies system design by requiring only one wire for data communication, in addition to a ground connection.
  • High Accuracy: Provides temperature readings with a high degree of accuracy, with a ±0.5°C accuracy from -10°C to +85°C.
  • Wide Temperature Range: Capable of measuring temperatures from -55°C to +125°C, suitable for a diverse set of environments.
  • Programmable Resolution: Offers user-selectable resolutions from 9 to 12 bits, allowing for a balance between resolution and conversion time.
  • Multi-Sensor Support: Multiple DS18B20U sensors can be connected to the same one-wire bus, facilitating the monitoring of several points with minimal wiring.

Applications

The DS18B20U is versatile and can be used in a variety of applications, including:

  • Industrial systems
  • Consumer electronics
  • HVAC systems
  • Temperature regulation and monitoring
  • Thermostatic controls

Technical Specifications

Parameter Value
Supply Voltage 3.0V to 5.5V
Accuracy ±0.5°C (from -10°C to +85°C)
Temperature Range -55°C to +125°C
Resolution 9 to 12 bits (programmable)
Package TO-92, SOIC, and other packages available

This digital temperature sensor from NXP is a reliable and cost-effective choice for designers and engineers looking to integrate temperature sensing into their projects with ease and accuracy.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to $16.1184
Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $6.1120
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $27.0833
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.2640

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8866 $50.9382
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess