EN
  • EN
  • DE

AD7414ARTZ-1REEL

Part No AD7414ARTZ-1REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description 0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Supply Voltage (V) 2.7V ~ 5.5V
Resolution 9 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Sleep Mode
Accuracy - Highest (Lowest) ±1.87°C (±3°C)
Test Condition 40°C (-40°C ~ 85°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number AD7414
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1137181-AD7414ARTZ-1REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7414ARTZ-1REEL CAD Model

Description

Product Overview: AD7414ARTZ-1REEL

The AD7414ARTZ-1REEL is a high-performance, digital output temperature sensor from Analog Devices Inc., designed to provide precise temperature measurements in a variety of applications. This sensor is part of the AD7414 series, which is renowned for its accuracy, reliability, and ease of use.

Key Features

  • Temperature Measurement Range: The AD7414ARTZ-1REEL offers a wide temperature measurement range from -40°C to +125°C, making it suitable for diverse environments and conditions.
  • Digital Output: It provides a digital output in a 10-bit resolution, ensuring fine granularity in temperature readings.
  • Accuracy: The device boasts an impressive accuracy of ±0.5°C, ensuring precise temperature monitoring critical for sensitive applications.
  • Low Voltage Operation: Operating at a supply voltage of 2.7V to 5.5V, the AD7414ARTZ-1REEL is optimized for low-voltage systems and can be easily integrated into battery-powered devices.
  • Low Power Consumption: It features a low power consumption mode, making it an ideal choice for power-sensitive applications.
  • I2C Interface: The sensor includes a standard I2C serial interface, which facilitates easy communication with most microcontrollers and allows for simple integration into existing systems.
  • Small Package: Housed in a small, 6-lead SOT-23 package, the AD7414ARTZ-1REEL is designed for space-constrained applications.

Applications

The AD7414ARTZ-1REEL is versatile and can be used in a broad range of applications, including:

  • Environmental control systems
  • Computer thermal monitoring
  • Industrial process control
  • Portable electronic devices
  • Medical equipment
  • Telecommunications infrastructure

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the AD7414ARTZ-1REEL is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring long-term stability and consistent operation in your application.

Whether you're developing a sophisticated industrial system or a simple consumer gadget, the AD7414ARTZ-1REEL temperature sensor from Analog Devices Inc. offers the performance and reliability you need to ensure accurate temperature monitoring and control.

You May Also Be Interested in

Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess