EN
  • EN
  • DE

BAP142LX,315

Part No BAP142LX,315
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE SILICON PIN SOD-882T / Diode PIN Attenuator/Switch 50V 100mA 2-Pin SOD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Diode Type PIN - Single
Voltage - Peak Reverse (Maximum) 50V
Current - Max 100mA
Capacitance @ Vr, F 0.26pF @ 20V, 1MHz
Resistance @ If, F 1.3 Ohm @ 100mA, 100MHz
Power Dissipation (Maximum) 130mW
Operating Temperature Range -65°C ~ 150°C (TJ)
Package SOD-882
Manufacturer Package SOD2
Win Source Part Number 769670-BAP142LX,315
Popularity Medium
Supply and Demand Status Limited
Family Name BAP142LX
Introduction Date July 30, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BAP142LX,315 CAD Model

Description

Product Overview: BAP142LX,315 by NXP

The BAP142LX,315 is a high-performance, integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular IC is part of the BAP family and is designed to meet the demanding needs of various electronic applications.

Key Features

  • High Precision: The BAP142LX,315 is engineered for accuracy, providing precise control and measurement capabilities that are essential for critical applications.
  • Durability: Built with robust materials, this product is designed to withstand harsh conditions and provide a long operational lifespan.
  • Energy Efficiency: This IC is optimized for low power consumption, making it an ideal choice for battery-powered devices or energy-sensitive applications.
  • Compact Design: The small footprint of the BAP142LX,315 allows for integration into space-constrained designs without compromising performance.

Applications

The versatility of the BAP142LX,315 makes it suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

Here are some of the technical specifications that define the BAP142LX,315:

  • Package: Provided in a convenient package, the product ensures ease of integration into various circuit designs.
  • Temperature Range: The device operates effectively over a wide temperature range, ensuring reliability in different environments.
  • Compliance: The BAP142LX,315 complies with industry standards, ensuring compatibility and interoperability with other components.

Quality and Support

NXP is committed to delivering high-quality products. The BAP142LX,315 is backed by rigorous testing and quality assurance processes, ensuring that it meets the high standards expected by customers. Additionally, NXP offers comprehensive technical support for their products, providing assistance and resources to help integrate the BAP142LX,315 into your projects seamlessly.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.1876
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $11.6251
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.1342
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0839
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $2.4301

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,235 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess