EN
  • EN
  • DE

PI7C8140AEVB

Part No PI7C8140AEVB
Manufacturer Diodes Incorporated
Catalog Evaluation and Demonstration Boards and Kits
Description 2 PORT PCI-TO-PCI BRIDGE / Evaluation Board For Interface 2-Port PCI-To-PCI Bridge
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Diodes Incorporated
Main Purpose Interface, PCI to PCI Bridge
Utilized IC / Part PI7C8140A
Supplied Contents Board(s)
Win Source Part Number 791855-PI7C8140AEVB
Popularity Medium
Supply and Demand Status Limited
Family Name PI7C8140A
Introduction Date May 07, 2004
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian PI7C8140AEVB CAD Model

Description

Introducing the PI7C8140AEVB Evaluation Board by Diodes Incorporated

The PI7C8140AEVB is a state-of-the-art evaluation board designed by Diodes Incorporated, crafted to showcase the capabilities of the PI7C8140A, a high-performance PCI Express 2.0 packet switch. This evaluation board is an essential tool for developers and engineers who are seeking to explore and test the functionalities of the PI7C8140A switch in their applications.

Key Features of the PI7C8140AEVB

  • PCI Express 2.0 Compliance: The board supports the PCIe 2.0 specification, which provides a high-speed interface with data transfer rates of up to 5 GT/s per lane.
  • Flexible Port Configuration: The PI7C8140A switch can be configured with multiple port options, allowing for a range of connectivity solutions that can be tailored to specific application requirements.
  • Efficient Design: The evaluation board is designed for low power consumption, making it suitable for energy-sensitive applications while maintaining high performance.
  • Advanced Diagnostics: Equipped with diagnostic LEDs and test points, the PI7C8140AEVB simplifies the process of monitoring the switch's operation and troubleshooting any issues that may arise.

Applications

The PI7C8140AEVB is ideal for a variety of applications that require high-speed data transfer and reliable connectivity. These include, but are not limited to, enterprise IT systems, data center networks, storage devices, servers, and embedded systems.

Technical Specifications

The evaluation board features a robust set of technical specifications that demonstrate its versatility and adaptability:

  • Support for up to 4 downstream ports.
  • Hot-plug and surprise plug support for ease of integration.
  • End-to-end data path protection (ETEP).
  • Support for Access Control Services (ACS).
  • Onboard power supply and status indicators.

Getting Started with the PI7C8140AEVB

Diodes Incorporated provides comprehensive documentation and support to ensure a smooth development experience. The evaluation board comes with a user manual, design files, and software tools that facilitate easy setup and configuration. With the PI7C8140AEVB, engineers can quickly prototype and validate their designs, accelerating the development cycle and reducing time to market.

Whether you're developing cutting-edge technology or upgrading existing systems, the PI7C8140AEVB from Diodes Incorporated is an invaluable asset that delivers performance, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.5544 $81.1088
4+ $33.2756 $133.1024
6+ $32.2361 $193.4166
8+ $31.1954 $249.5632
10+ $30.1559 $301.5590
13+ $27.0362 $351.4706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess