EN
  • EN
  • DE

1SV233-TB

Part No 1SV233-TB
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE PIN 50V 50MA SGL CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.23pF @ 50V, 1MHz
Resistance @ If, F 5 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 150mW
Temperature Range - Operating 125°C (TJ)
Case / Package 3-CP
Win Source Part Number 075083-1SV233-TB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SV233-TB CAD Model

Description

The 1SV233-TB is a high-performance varicap diode designed by ON Semiconductor, a leading innovator in the semiconductor industry. This precision-tuned diode is specifically engineered to provide reliable and stable capacitance variations when the reverse bias voltage is applied, making it an ideal component for a wide range of electronic tuning applications.

Key Features

  • Variable Capacitance: The 1SV233-TB offers a wide range of capacitance, which can be fine-tuned with the application of reverse voltage, allowing for precise electronic tuning.
  • Low Series Resistance: This varicap diode boasts a low series resistance, which contributes to better signal quality and overall performance in RF circuits.
  • High-Quality Factor: With a high Q factor, the 1SV233-TB ensures minimal energy loss, making it highly efficient for VCO (Voltage-Controlled Oscillator) and VCXO (Voltage-Controlled Crystal Oscillator) applications.
  • Compact Package: Enclosed in a small and durable package, the 1SV233-TB is suitable for space-constrained designs without compromising on performance.

Applications

The versatile nature of the 1SV233-TB varicap diode makes it suitable for a multitude of applications, including:

  • Electronic Tuning in TVs and Radios
  • Frequency Modulation and Demodulation Circuits
  • VCOs in Phase-Locked Loop (PLL) Systems
  • RF and Microwave Devices
  • Automotive Electronics

Product Specifications

Parameter Value
Package TO-92
Capacitance Range Variable
Series Resistance Low
Quality Factor High

The 1SV233-TB from ON Semiconductor is a testament to the company's commitment to providing high-quality components that enhance the performance and reliability of electronic systems. With its precise tuning capabilities and robust design, it stands as a preferred choice for designers and engineers seeking to optimize their RF and tuning applications.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $11.6251
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess