Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.23pF @ 50V, 1MHz
Resistance @ If, F 2.5 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 150mW
Temperature Range - Operating 125°C (TJ)
Case / Package 3-CP
Win Source Part Number 197382-1SV267-TB-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SV267-TB-E CAD Model

Description

Product Overview: 1SV267-TB-E from ON Semiconductor

The 1SV267-TB-E is a high-performance varactor diode designed by ON Semiconductor, a renowned leader in semiconductor solutions. This varactor diode, also known as a variable capacitance or tuning diode, is an essential component in a variety of electronic applications where voltage-controlled frequency tuning is required.

Key Features

  • Voltage-Controlled Capacitance: The 1SV267-TB-E offers a wide range of capacitance variation with applied reverse bias voltage, making it ideal for tuning and frequency control applications.
  • Low Series Resistance: The diode's low series resistance ensures high-quality signal transmission and reduces power loss, which is critical for maintaining efficiency in RF circuits.
  • High-Quality Factor: With a high Q factor, the 1SV267-TB-E provides excellent performance for VCO (Voltage Controlled Oscillator) and VCXO (Voltage Controlled Crystal Oscillator) applications, ensuring stable and precise frequency tuning.
  • Miniature Package: Encased in a small SOD-323 package, this diode is suitable for compact circuit designs and can be easily integrated into space-constrained applications.

Applications

The versatility of the 1SV267-TB-E allows it to be used in a wide range of applications, including:

  • RF circuit tuning for wireless communication devices
  • Phase-locked loop (PLL) circuits in telecommunications
  • Voltage-controlled oscillators in radio and TV tuners
  • Frequency modulation and demodulation systems

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 1SV267-TB-E varactor diode is no exception, undergoing rigorous testing to ensure it meets the requirements of the most demanding electronic systems. Engineers and designers can rely on this component for consistent performance and long-term durability.

Whether you're developing sophisticated RF communication systems or designing consumer electronics with frequency tuning capabilities, the 1SV267-TB-E from ON Semiconductor is a reliable choice that combines performance, efficiency, and compactness.

You May Also Be Interested in

Vishay
Diode PIN Switch 35V 100mA Automotive 2-Pin Mini-MELF SOD-80 T/R / DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
ECAD model for BA682-GS08
NXP / Nexperia
Diode PIN Attenuator 50V 2-Pin SOD-323 / DIODE PIN 50V 100MA SOD-323
Lowest to $11.4910
ECAD model for BAP70-03
Skyworks Solutions Inc.
Lowest to $1.1730
ECAD model for SMS3923-040LF
NXP / Nexperia
DIODE PIN 50V 100MA SOT323
Lowest to $0.3200
ECAD model for BAP70-04W
Broadcom Limited
High Performance Schottky Diode for Transient Suppression | DIODE SCHOTTKY 30V 825MW SOT323
Need more? Email Us
ECAD model for HBAT-540C-BLKG
Broadcom Limited
Surface Mount PIN Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $0.5653
ECAD model for HSMP-3862-TR1
Skyworks Solutions Inc.
RF DIODE PIN 200V 250MW SC79
Lowest to $7.3309
ECAD model for SMP1331-079LF
NXP / Nexperia
DIODE SILICON PIN SOD-882D
Lowest to $0.6520
ECAD model for BAP55LX,315
Infineon Technologies
DIODE RF SW 50V 50MA SCD80
Lowest to $0.7335
ECAD model for BA895H 6327

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.2101 $65.1310
755+ $0.1725 $130.2375
1,165+ $0.1670 $194.5550
1,600+ $0.1617 $258.7200
2,070+ $0.1562 $323.3340
2,775+ $0.1401 $388.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 82,256 pieces
MOQ: 310 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention